Manufacturer: Texas Instruments
Win Source Part Number: 86346-LMC6582BIM
Alternative Parts (Cross-Reference): TS952IDT; LMC6582BIMX; LMP7702MA;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
IC CMOS 2 CIRCUIT 8SOIC / CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC Product overview: LMC6582BIM from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6582BIM can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 86346-LMC6582BIM | 687-LMC6582BIM | LMC6582BIM |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6582BIM | SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps |
| Slew Rate | 1.2 V/µs | 1.2 V/µs | |
| Bandwidth | 1.2 MHz | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Tube | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Standards | RoHS |