Tiny CMOS Operational Amplifier with Rail-to-Rail Input and Output 5-SOT-23 -40 to 85
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Manufacturer: Texas Instruments
Win Source Part Number: 1201279-LMC7111BIM5
Packaging: Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 25μA
Amplifier Type: General Purpose
Slew Rate: 0.03V/μs
Gain Bandwidth Product: 50kHz
Current - Input Bias: 0.1pA
Voltage - Input Offset: 900μV
Current - Output / Channel: 30mA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Sensing & Instrumentation, Portable Devices, Consumer Electronics
Family Part Number: LMC7111
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.5V ~ 11V, ±1.25V ~ 5.5V
CMOS Op Amp, 1Ch, 50kHz GBW, 2.5-11V, SOT-23 Product overview: LMC7111BIM5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50kHz, 11V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 50kHz, 11V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC7111BIM5 can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps Tiny CMOS Operational Amplifier with Rail-to-Rail Input and Output 5-SOT-23 -40 to 85
IC OPAMP GP 1 CIRCUIT SOT23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMC7111BIM5 | LMC7111BIM5TR-ND | 1201279-LMC7111BIM5 | 687-LMC7111BIM5 | LMC7111BIM5 | LMC7111BIM5 | LMC7111BIM5 | LMC7111BIM5 | LMC7111BIM5 |
| Product Name | LMC7111 Tiny CMOS Operational Amplifier with Rail-to-Rail Input and Output | Instrumentation, Op Amps, Buffer Amps | Newest Parts - LMC7111BIM5 | 50kHz 11V SOT-23 Operational Amplifier IC | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 2.7 to 11 volts | 2.5 to 11 volts | 2.5 volts | ||||||
| VOS | 7 millivolts | 0.9000 millivolts | 0.9000 millivolts | ||||||
| Quiescent Current (IQ) | 45 microamps | ||||||||
| CMRR | 70 dB | ||||||||
| GBW | 0.0500 MHz | 0.0500 MHz | 0.0500 MHz |