Voltage Feedback Amplifier 1 Circuit Diesale
IC OPAMP VFB 1 CIRCUIT DIESALE
Voltage Feedback Amplifier 1 Circuit Diesale
IC OPAMP VFB 1 CIRCUIT DIESALE
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6609MDC-ND | LMH6609 MDC | LMH6609 MDC | LMH6609 MDC |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 7 milliamps | 7 milliamps | 7 milliamps | |
| Slew Rate | 1400 V/µs | 0.0014 V/µs | 1400 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Die | Surface Mount | Die | |
| Supply Voltage (VS) | 6 volts |