Low Power, Low Noise IF and Baseband Dual 16 bit ADC Driver With Digitally Controlled Gain 32-WQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 019533-LMH6517SQE/NO
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Differential
Amplifier Type: Variable Gain
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-WQFN (5x5)
Supply Voltage - Operating: 4.5 V to 5.25 V
Operating Supply Current: 80mA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
LMH6517 Low Power, Low Noise IF and Baseband Dual 16 bit ADC Driver With Digitally Controlled Gain
LMH6517 Low Power, Low Noise IF and Baseband Dual 16 bit ADC Driver With Digitally Controlled Gain
ADC Driver IC Mobile Communications 32-WQFN (5x5)
ADC Driver IC Mobile Communications 32-WQFN (5x5)
ADC Driver IC Mobile Communications 32-WQFN (5x5)
IC OPAMP VGA 2 CIRCUIT 32WQFN
ADC Driver IC Mobile Communications 32-WQFN (5x5)
IC OPAMP VGA 2 CIRCUIT 32WQFN
Special Purpose Amplifiers Low Power, Low Noise IF and Baseband Dual 16 bit ADC Driver With Digitally Controlled Gain 32-WQFN -40 to 85
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6517SQE/NOPB | 019533-LMH6517SQE/NOPB | LMH6517SQE/NOPB | LMH6517SQE/NOPBTR-ND | LMH6517SQE/NOPB | LMH6517SQE/NOPB | LMH6517SQE/NOPB | LMH6517SQE/NOPB |
| Product Name | LMH6517 Low Power, Low Noise IF and Baseband Dual 16 bit ADC Driver With Digitally Controlled Gain | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6517SQE/NOPB | Special Purpose Amplifiers | Linear - Amplifiers - Special Purpose | Special Purpose Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Special Purpose Amplifiers | |
| Standards and Certifications | RoHS | RoHS | ||||||
| Package Type | WQFN | 32-WQFN (5x5) | WQFN32 | 32-WFQFN Exposed Pad | 32-WFQFN Exposed Pad | 32-WFQFN Exposed Pad | ||
| Supply Voltage (VS) | 4.5 to 5.25 volts | |||||||
| Source Current (IS) | 80 milliamps |