Texas Instruments High-Performance Analog Quad 1.2MHz Operational Amplifier IC LMC6684BIM

Description
QUAD OP-AMP, 3000uV OFFSET-MAX, 1.2MHz BAND WIDTH, PDSO16, SOP-16 Product overview: LMC6684BIM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.2MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.2MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6684BIM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
QUAD OP-AMP, 3000uV OFFSET-MAX, 1.2MHz BAND WIDTH, PDSO16, SOP-16 Product overview: LMC6684BIM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.2MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.2MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6684BIM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad 1.2MHz Operational Amplifier IC - 687-LMC6684BIM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 1.2MHz Operational Amplifier IC
687-LMC6684BIM
Quad 1.2MHz Operational Amplifier IC 687-LMC6684BIM
QUAD OP-AMP, 3000uV OFFSET-MAX, 1.2MHz BAND WIDTH, PDSO16, SOP-16 Product overview: LMC6684BIM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.2MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.2MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6684BIM can be used for catalog matching and distributor lookup.

QUAD OP-AMP, 3000uV OFFSET-MAX, 1.2MHz BAND WIDTH, PDSO16, SOP-16 Product overview: LMC6684BIM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.2MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.2MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6684BIM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6684BIM - 071570-LMC6684BIM - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6684BIM
071570-LMC6684BIM
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6684BIM 071570-LMC6684BIM
Manufacturer: Texas Instruments Win Source Part Number: 071570-LMC6684BIM Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 1.2 V/μs Current - Input Bias: 0.08pA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 1.8 V to 10 V Operating Supply Current: 3.2mA Channel Output Current: 70mA Gain Bandwidth Product (GBP): 1.2MHz Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 071570-LMC6684BIM
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.2 V/μs
Current - Input Bias: 0.08pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 1.8 V to 10 V
Operating Supply Current: 3.2mA
Channel Output Current: 70mA
Gain Bandwidth Product (GBP): 1.2MHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6684BIM - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMC6684BIM
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMC6684BIM
IC CMOS 4 CIRCUIT 16SOIC

IC CMOS 4 CIRCUIT 16SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMC6684BIM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMC6684BIM
Instrumentation, OP Amps, Buffer Amps LMC6684BIM
CMOS Amplifier 4 Circuit Rail-to-Rail 16-SOIC

CMOS Amplifier 4 Circuit Rail-to-Rail 16-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-LMC6684BIM 071570-LMC6684BIM LMC6684BIM LMC6684BIM
Product Name Quad 1.2MHz Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6684BIM Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Slew Rate 1.2 V/µs 1.2 V/µs 1.2 V/µs
Bandwidth 1.2 MHz 1.2 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC SOIC; 16-SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage (VS) 1.8 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2448632 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SC-88
Number of Pins 5
View Details
TLE2064M JFET-Input Low Power High Drive Quad Operational Amplifier - 5962-9080901M2A - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 6 millivolts
Quiescent Current (IQ) 350 microamps
View Details
4 suppliers