High-Speed, Closed-Loop Buffer 5-SOT-23 -40 to 85
LMH6559 1750MHz, High-Speed, Closed-Loop Buffer
LMH6559 1750MHz, High-Speed, Closed-Loop Buffer
Manufacturer: Texas Instruments
Win Source Part Number: 1201482-LMH6559MF
Packaging: Reel
Mounting Style: SMD
-3db Bandwidth: 1.75GHz
Supply Current: 10mA
Amplifier Type: Buffer
Slew Rate: 4580V/μs
Current - Input Bias: 3μA
Voltage - Input Offset: 3mV
Current - Output / Channel: 74mA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: LMH6559
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 3V ~ 10V, ±1.5V ~ 5V
Buffer Amplifier 1 Circuit SOT-23-5
Buffer Amplifier 1 Circuit SOT-23-5
IC BUFFER AMPLIFIER, PDSO5, SOT-23, 5 PIN, Buffer Amplifier Product overview: LMH6559MF from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6559MF can be used for catalog matching and distributor lookup.
Buffer Amplifier 1 Circuit SOT-23-5
Operational Amplifiers - Op Amps 1750MHz, High-Speed, Closed-Loop Buffer 5-SOT-23 -40 to 85
IC BUFFER 1 CIRCUIT SOT23-5
IC BUFFER 1 CIRCUIT SOT23-5
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6559MF | LMH6559MF | 1201482-LMH6559MF | 296-46123-1-ND | 687-LMH6559MF | LMH6559MF | LMH6559MF | LMH6559MF | LMH6559MF |
| Product Name | LMH6559 High-Speed, Closed-Loop Buffer | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6559MF | Instrumentation, Op Amps, Buffer Amps | SOT-23 Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Slew Rate | 4580 V/µs | 4580 V/µs | 4580 V/µs | 4580 V/µs | 0.0046 V/µs | ||||
| Supply Voltage (VS) | 3 to 10 volts | 3 to 10 volts | 3 volts | ||||||
| VOS | 12 millivolts | 3 millivolts | 3 millivolts | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | SOIC,SOT-23 | SOT; SOT23; SOT-23-5 | SOT; SC-74A, SOT-753 | SOT; SC-74A, SOT-753 | Surface Mount |