Dual CMOS Rail-to-Rail Input and Output Operational Amplifier 8-SOIC -40 to 125
Operational Amplifier, 2 Func, 6000uV Offset-Max, CMOS, PDSO8
LMC6492 DUAL CMOS RAIL-TO-RAIL I Product overview: LMC6492BEM/NOPB from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6492BEM/NOPB can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit Differential, Rail-to-Rail 8-SOIC
Operational Amplifiers - Op Amps Dual CMOS Rail-to-Rail Input and Output Operational Amplifier 8-SOIC -40 to 125
IC CMOS 2 CIRCUIT 8SOIC
CMOS Amplifier 2 Circuit Differential, Rail-to-Rail 8-SOIC
IC CMOS 2 CIRCUIT 8SOIC
IC, OP AMP DUAL CMOS R-R 8-SO; No. of Amplifiers:2 Amplifier; Bandwidth:1.5MHz; Slew Rate:1.3V/µs; Supply Voltage Range:5V to 15V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
LMC6492 DUAL CMOS RAIL-TO-RAIL I
IC CMOS 2 CIRCUIT 8SOIC
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMC6492BEM/NOPB | LMC6492BEM/NOPB | 687-LMC6492BEM/NOPB | 296-35142-5-ND | LMC6492BEM/NOPB | LMC6492BEM/NOPB | LMC6492BEM/NOPB | LMC6492BEM/NOPB | 28AH2803 | LMC6492BEM/NOPB |
| Product Name | LMC6492 Dual CMOS Rail-to-Rail Input and Output Operational Amplifier | Dual Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Ic, Op Amp Dual Cmos R-R 8-So; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.5 to 15.5 volts | 2.5 volts | 5 to 15 volts | 2.5 volts | ||||||
| VOS | 3 millivolts | 0.1100 millivolts | 0.1100 millivolts | |||||||
| Quiescent Current (IQ) | 880 microamps | |||||||||
| CMRR | 65 dB |