Dual Micro-Power Rail-to-Rail Input CMOS Comparator with Push-Pull Output 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 109999-LMC6762AIMX/N
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Push-Pull, Rail-to-Rail
Number of Elements: 2
Current - Quiescent (Max): 20μA
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 0.04pA @ 5V
Current - Output (Typ): 30mA
CMRR, PSRR (Typ): 75dB CMRR, 80dB PSRR
Propagation Delay (Max): 10μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 15 V, ±1.35 V to 7.5 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Dual CMOS Comparator, Rail-to-Rail, Push-Pull Out, 2.7-15V, 20uA, SOIC Product overview: LMC6762AIMX/NOPB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15V, 20uA, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 15V, 20uA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMC6762AIMX/NOPB
IC COMPAR DUAL MICPWR CMOS 8SOIC
Comparator General Purpose Push-Pull, Rail-to-Rail 8-SOIC
MICROPWR COMPARATOR, PUSH PULL, SOIC-8; Comparator Type:Micropower; No. of Comparators:2 Comparators; Response Time:4µs; Supply Voltage Range:2.7V to 15V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:Push Pull; RoHS Compliant: Yes
Analog Comparators Dual Micro-Power Rail-to-Rail Input CMOS Comparator with Push-Pull Output 8-SOIC -40 to 85
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | LMC6762AIMX/NOPB | 109999-LMC6762AIMX/NOPB | 692-LMC6762AIMX/NOPB | LMC6762AIMX/NOPB | LMC6762AIMX/NOPB | 31AH1874 | LMC6762AIMX/NOPB |
| Product Name | LMC6762 Dual Micro-Power Rail-to-Rail Input CMOS Comparator with Push-Pull Output | Linear - Linear - Comparators - LMC6762AIMX/NOPB | Dual 15V 20uA SOIC Linear Comparator IC | Linear - Comparators | Comparators | Micropwr Comparator, Push Pull, Soic-8; Comparator Type Texas Instruments | Analog Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2.7 to 15 volts | 2.7 to 15 volts | 2.7 to 15 volts | 2.7 to 15 volts | |||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Logic Output | Push-Pull | CMOS; Push-Pull, Rail-to-Rail |