Dual High Performance, High Fidelity Audio Operational Amplifier 8-TO-99 -40 to 85
Audio Amplifier 2 Circuit TO-99-8
Manufacturer: Texas Instruments
Win Source Part Number: 299568-LME49720HA
Packaging: Tray
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: Audio
Slew Rate: 20 V/μs
Current - Input Bias: 10nA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: TO-99-8
Supply Voltage - Operating: ±2.5 V to 17 V
Operating Supply Current: 10mA
Channel Output Current: 26mA
Gain Bandwidth Product (GBP): 55MHz
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Dual Op Amp, 55MHz GBW, 110dB CMRR, TO-99 Product overview: LME49720HA/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 55MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 55MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LME49720HA/NOPB can be used for catalog matching and distributor lookup.
IC AUDIO 2 CIRCUIT TO99-8
Audio Amplifier 2 Circuit TO-99-8
IC AUDIO 2 CIRCUIT TO99-8
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LME49720HA/NOPB | LME49720HA/NOPB-ND | 299568-LME49720HA | 687-LME49720HA/NOPB | LME49720HA/NOPB | LME49720HA/NOPB | LME49720HA/NOPB |
| Product Name | LME49720 Dual High Performance, High Fidelity Audio Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LME49720HA/NOPB | Dual 55MHz Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 5 to 34 volts | 2.5 to 17 volts | 17 volts | 5 volts | |||
| Quiescent Current (IQ) | 6000 microamps | ||||||
| GBW | 55 MHz | 55 MHz | 55 MHz | ||||
| Slew Rate | 20 V/µs | 20 V/µs | 20 V/µs | 20 V/µs | 2.00E-5 V/µs | 20 V/µs |