Texas Instruments Quad 55MHz DIP Operational Amplifier IC LME49740NA

Description
QUAD OP-AMP, 700uV OFFSET-MAX, 55MHz BAND WIDTH, PDIP14, PLASTIC, DIP-14 Product overview: LME49740NA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 55MHz, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 55MHz, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LME49740NA can be used for catalog matching and distributor lookup.
Request a Quote
Description
QUAD OP-AMP, 700uV OFFSET-MAX, 55MHz BAND WIDTH, PDIP14, PLASTIC, DIP-14 Product overview: LME49740NA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 55MHz, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 55MHz, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LME49740NA can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quad 55MHz DIP Operational Amplifier IC - 687-LME49740NA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 55MHz DIP Operational Amplifier IC
687-LME49740NA
Quad 55MHz DIP Operational Amplifier IC 687-LME49740NA
QUAD OP-AMP, 700uV OFFSET-MAX, 55MHz BAND WIDTH, PDIP14, PLASTIC, DIP-14 Product overview: LME49740NA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 55MHz, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 55MHz, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LME49740NA can be used for catalog matching and distributor lookup.

QUAD OP-AMP, 700uV OFFSET-MAX, 55MHz BAND WIDTH, PDIP14, PLASTIC, DIP-14 Product overview: LME49740NA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 55MHz, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 55MHz, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LME49740NA can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LME49740NA - 1232352-LME49740NA - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LME49740NA
1232352-LME49740NA
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LME49740NA 1232352-LME49740NA
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1232352-LME49740NA Termination: Through Hole Length: 152.4 mm Height: 6.35 mm Bandwidth: 55 MHz Weight: 3.628739 g Slew Rate: 20 V/µs Number of Channels: 4 Number of Pins: 14 Output Current: 30 mA Width: 101.6 mm Number of Amplifiers: 4 Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: DIP Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 17 V Min Supply Voltage: 2.5 V Max Operating Temperature: 85 °C Input Offset Voltage (Vos): 100 µV Load Impedance: 600 Ω

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1232352-LME49740NA
Termination: Through Hole
Length: 152.4 mm
Height: 6.35 mm
Bandwidth: 55 MHz
Weight: 3.628739 g
Slew Rate: 20 V/µs
Number of Channels: 4
Number of Pins: 14
Output Current: 30 mA
Width: 101.6 mm
Number of Amplifiers: 4
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: DIP
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Supply Voltage: 17 V
Min Supply Voltage: 2.5 V
Max Operating Temperature: 85 °C
Input Offset Voltage (Vos): 100 µV
Load Impedance: 600 Ω

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-LME49740NA 1232352-LME49740NA
Product Name Quad 55MHz DIP Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LME49740NA
Standards RoHS RoHS
Supply Voltage (VS) 2.5 to 17 volts
Slew Rate 20 V/µs 20 V/µs
Bandwidth 55 MHz 55 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1706BSAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0400 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
Analog - MTLT1058QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Op Amps - 2413452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; SSOP
Number of Pins 8
View Details
INA133 High-Speed, Precision Difference Amplifiers - INA133UE4 - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC
View Details
3 suppliers