The LMC6772AIMMX/NOPB is a dual micropower rail-to-rail input CMOS comparator with open drain output, housed in an 8-pin VSSOP package measuring 3.00mm × 3.00mm. It operates from a supply voltage of 2.7V to 15V with a maximum supply current of 10μA, and features a propagation delay of 420ns at 5V and 100mV overdrive. The input common mode range extends beyond both supply rails, and the open drain output supports wired-OR configurations and up to 15V pull-up voltage. Thermal operational range is -40°C to 85°C. The device includes 40mA short-circuit protection and is suitable for battery-powered applications.
Dual MicroPower Rail-to-Rail Input CMOS Comparator with Open Drain Output 8-VSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 103962-LMC6772AIMMX/
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Open Drain
Number of Elements: 2
Current - Quiescent (Max): 20μA
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 0.04pA @ 5V
Current - Output (Typ): 30mA
CMRR, PSRR (Typ): 75dB CMRR, 80dB PSRR
Propagation Delay (Max): 10μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 15 V, ±1.35 V to 7.5 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Dual 15V Comparator, 2-Ch, Open-Drain, 80dB PSRR, 0.04pA Ib, 8-VSSOP Product overview: LMC6772AIMMX/NOPB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 15V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMC6772AIMMX/NOP
IC COMP DUAL MICRPWR CMOS 8VSSOP
Comparator General Purpose Open Drain 8-VSSOP
Analog Comparators Dual MicroPwr RRI CMOS Comparator
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | LMC6772AIMMX/NOPB | 103962-LMC6772AIMMX/NOPB | 692-LMC6772AIMMX/NOPB | LMC6772AIMMX/NOPB | LMC6772AIMMX/NOPB | LMC6772AIMMX/NOPB |
| Product Name | LMC6772 Dual MicroPower Rail-to-Rail Input CMOS Comparator with Open Drain Output | Linear - Linear - Comparators - LMC6772AIMMX/NOPB | Dual 15V Linear Comparator IC | Linear - Comparators | Comparators | Analog Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2.7 to 15 volts | 2.7 to 15 volts | 2.7 to 15 volts | |||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |