The LMC662 is a CMOS dual operational amplifier with rail-to-rail output swing and an input common-mode range that includes ground, designed for single-supply operation from 4.75V to 15.5V. It is available in an 8-pin SOIC package with dimensions of 6.4mm in height, 9.0mm in width, and 5.2mm in length, and operates over a temperature range of -40°C to 85°C. Features include a high voltage gain of 126dB, low input offset voltage of 3mV, ultra-low input bias current of 2fA, and a slew rate of 1.1V/μs. The device is specified for loads of 2kΩ and 600Ω with a supply current of 400μA per amplifier.
CMOS Dual Operational Amplifier 8-SOIC -40 to 85
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOIC
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOIC
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 019511-LMC662AIMX/NO
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.1 V/μs
Current - Input Bias: 0.002pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 15.5 V, ±2.38 V to 7.75 V
Operating Supply Current: 750μA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 1.4MHz
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Sensing & Instrumentation, Medical, Industrial, Automotive
Dual Op Amp, 1.4MHz, CMOS, 15.5V, 1.1V/µs, SOIC Product overview: LMC662AIMX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.4MHz, 15.5V, 1.1V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.4MHz, 15.5V, 1.1V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC662AIMX/NOPB can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 3000uV Offset-Max, CMOS, PDSO8
Operational Amplifier, 2 Func, 3000uV Offset-Max, CMOS, PDSO8
0.002pA Dual 1.4MHz SOIC-8 Operational Amplifier ROHS
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOIC
OP AMP, 1.4MHZ, 1.1V/uS, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:1.4MHz; Slew Rate:1.1V/µs; Supply Voltage Range:4.75V to 15.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
OP-AMP, DUAL, 1.4MHZ, 1.1V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:1.4MHz; Slew Rate:1.1V/µs; Supply Voltage Range:4.75V to 15.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC CMOS 2 CIRCUIT 8SOIC
LMC662 DUAL 15.5V, 1.4MHZ, IMPRO
IC CMOS 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps CMOS DUAL OP AMP
IC CMOS 2 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMC662AIMX/NOPB | LMC662AIMX/NOPBDKR-ND | 019511-LMC662AIMX/NOPB | 687-LMC662AIMX/NOPB | LMC662AIMX/NOPB | LMC662AIMX/NOPB | LMC662AIMX/NOPB | 41K2692 | 28AH2807 | LMC662AIMX/NOPB | LMC662AIMX/NOPB | LMC662AIMX/NOPB | LMC662AIMX/NOPB | LMC662AIMX/NOPB |
| Product Name | LMC662 CMOS Dual Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC662AIMX/NOPB | Dual 1.4MHz 15.5V 1.1V Operational Amplifier IC | Operational Amplifier/Comparator >> Operational Amplifier | Instrumentation, OP Amps, Buffer Amps | Op Amp, 1.4Mhz, 1.1V/us, Soic-8; No. Of Amplifiers Texas Instruments | Op-Amp, Dual, 1.4Mhz, 1.1V/us, Soic-8; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 4.75 to 15.5 volts | 4.75 to 15.5 volts | 4.75 to 15.5 volts | 4.75 to 15.5 volts | 4.75 volts | 4.75 volts | ||||||||
| VOS | 3 millivolts | 1 millivolts | 1 millivolts | 1 millivolts | ||||||||||
| Quiescent Current (IQ) | 650 microamps | |||||||||||||
| CMRR | 70 dB |