Ultra-Low Noise, High-Speed Operational Amplifier with Shutdown 5-SOT-23 -40 to 125
Ultra-Low Noise, High-Speed Operational Amplifier with Shutdown 5-SOT-23 -40 to 125 Product overview: LMH6629MFE/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6629MFE/NOPB can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 800uV Offset-Max, BIPolar, PDSO5
Operational Amplifier, 1 Func, 800uV Offset-Max, BIPolar, PDSO5
Manufacturer: Texas Instruments
Win Source Part Number: 710816-LMH6629MFE/NO
Packaging: Reel
Mounting Style: SMD
-3db Bandwidth: 1GHz
Supply Current: 15.5mA
Amplifier Type: Voltage Feedback
Slew Rate: 1600V/μs
Current - Input Bias: 15μA
Voltage - Input Offset: 150μV
Current - Output / Channel: 250mA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Family Part Number: LMH6629
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 5.5V
Voltage Feedback Amplifier 1 Circuit SOT-23-5
Voltage Feedback Amplifier 1 Circuit SOT-23-5
Voltage Feedback Amplifier 1 Circuit SOT-23-5
15uA Single 1GHz 150uV SOT-23-5 Operational Amplifier ROHS
IC OPAMP VFB 1 CIRCUIT SOT23-5
Voltage Feedback Amplifier 1 Circuit SOT-23-5
IC OPAMP VFB 1 CIRCUIT SOT23-5
High Speed Operational Amplifiers Ultra-Lo Noise Hi-Spd OP Amp
LMH6629 ULTRA-LOW NOISE, HIGH-SP
OP-AMP, 900MHZ, 1.6KV/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:900MHz; Slew Rate:1.6kV/µs; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | LMH6629MFE/NOPB | 687-LMH6629MFE/NOPB | LMH6629MFE/NOPB | 710816-LMH6629MFE/NOPB | LMH6629MFE/NOPBCT-ND | LMH6629MFE/NOPB | LMH6629MFE/NOPB | LMH6629MFE/NOPB | LMH6629MFE/NOPB | LMH6629MFE/NOPB | LMH6629MFE/NOPB | 26AJ6991 |
| Product Name | LMH6629 Ultra-Low Noise, High-Speed Operational Amplifier with Shutdown | Low-Power SOT-23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6629MFE/NOPB | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier/Comparator >> Operational Amplifier | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | Op-Amp, 900Mhz, 1.6Kv/us, Sot-23-5; No. Of Amplifiers Texas Instruments | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||||
| Package Type | SOT-23,WSON | Tape and Reel | SOT; SOT23; SOT-23-5 | SOT; SC-74A, SOT-753 | SOT; SOT23 | SOT; SC-74A, SOT-753 | Surface Mount | Surface Mount | ||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 volts | 2.7 volts | ||||||||
| Slew Rate | 1600 V/µs | 1600 V/µs | 1600 V/µs | 1600 V/µs | 0.0016 V/µs | 1600 V/µs |