High-Speed, Closed-Loop Buffer 8-SOIC -40 to 85
LMH6559 1750MHz, High-Speed, Closed-Loop Buffer
LMH6559 1750MHz, High-Speed, Closed-Loop Buffer
Buffer Amplifier 1 Circuit 8-SOIC
1.75GHz Buffer Amplifier, 4580V/µs Slew Rate, 8-SOIC Product overview: LMH6559MAX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.75GHz, 4580V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.75GHz, 4580V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6559MAX/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 779467-LMH6559MAX/NO
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 1.75GHz
Amplifier Type: Buffer
Current - Input Bias: 3μA
Voltage - Input Offset: 3mV
Family Name: LMH6559
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10mA
Manufacturer Package: 8-SOIC
Output Current per Channel: 74mA
SR - Slew Rate: 4580 V/μs
Dual Supply Voltage (±): 3 V ~ 10 V, ±1.5 V ~ 5 V
Alternative Parts (Cross-Reference): NJM#2716F; NJU#7098F1-TE1; NJM#2716F-TE1; NJM2716F;
Introduction Date: April 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
IC BUFFER 1 CIRCUIT 8SOIC
IC BUFFER 1 CIRCUIT 8SOIC
Buffer Amplifier 1 Circuit 8-SOIC
Buffer Amplifier 1 Circuit 8-SOIC
Operational Amplifiers - Op Amps 1750MHz, High-Speed, Closed-Loop Buffer 8-SOIC -40 to 85
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6559MAX/NOPB | LMH6559MAX/NOPB | LMH6559MAX/NOPB-ND | 687-LMH6559MAX/NOPB | 779467-LMH6559MAX/NOPB | LMH6559MAX/NOPB | LMH6559MAX/NOPB | LMH6559MAX/NOPB | LMH6559MAX/NOPB | LMH6559MAX/NOPB |
| Product Name | LMH6559 High-Speed, Closed-Loop Buffer | Instrumentation, Op Amps, Buffer Amps | 1.75GHz 4580V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6559MAX/NOPB | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | |
| RoHS Compliant | RoHS | |||||||||
| Slew Rate | 4580 V/µs | 4580 V/µs | 4580 V/µs | 4580 V/µs | 0.0046 V/µs | 4580 V/µs | 4580 V/µs | |||
| Supply Voltage (VS) | 3 to 10 volts | 5 volts | 3 volts | |||||||
| VOS | 12 millivolts | 3 millivolts | 3 millivolts | 3 millivolts | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |