Dual MicroPower Rail-to-Rail Input CMOS Comparator with Open Drain Output 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 082875-LMC6772AIM
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Open Drain
Number of Elements: 2
Current - Quiescent (Max): 20μA
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 0.04pA @ 5V
Current - Output (Typ): 30mA
CMRR, PSRR (Typ): 75dB CMRR, 80dB PSRR
Propagation Delay (Max): 10μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 15 V, ±1.35 V to 7.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
LMC6772 DUAL MICROPOWER RAIL-TO- Product overview: LMC6772AIM from National Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMC6772AIM can be used for catalog matching and distributor lookup.
LMC6772 Dual MicroPower Rail-to-Rail Input CMOS Comparator with Open Drain Output
LMC6772 Dual MicroPower Rail-to-Rail Input CMOS Comparator with Open Drain Output
Comparator General Purpose Open Drain 8-SOIC
IC COMP DUAL MICRPWR CMOS 8-SOIC
Analog Comparators Dual MicroPower Rail-to-Rail Input CMOS Comparator with Open Drain Output 8-SOIC -40 to 85
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | LMC6772AIM | 082875-LMC6772AIM | 692-LMC6772AIM | LMC6772AIM | LMC6772AIM | LMC6772AIM | LMC6772AIM |
| Product Name | LMC6772 Dual MicroPower Rail-to-Rail Input CMOS Comparator with Open Drain Output | Linear - Linear - Comparators - LMC6772AIM | Dual Linear Comparator IC | Comparators | Linear - Comparators | Analog Comparators | |
| Supply Voltage (VS) | 2.7 to 15 volts | 2.7 to 15 volts | |||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Logic Output | Open Collector, Open Drain | CMOS; Open Drain; Open Drain |