300 mA High Speed Buffer with Adjustable Current Limit 7-DDPAK/TO-263 -40 to 125
Buffer Amplifier 1 Circuit DDPAK/TO-263-7
Buffer Amplifier, 1 Func, PSSO7
Manufacturer: Texas Instruments
Win Source Part Number: 1321635-LMH6321TS
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Tube
Number of Circuits: 1
Standard Package: 45
Mounting: Surface Mount
-3db Bandwidth: 110 MHz
Amplifier Type: Buffer
Slew Rate: 2900V/µs
Current - Input Bias: 2 µA
Voltage - Input Offset: 4 mV
Current - Supply: 14.9mA
Current - Output / Channel: 295 mA
Supplier Device Package: DDPAK/TO-263-7
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: TEXTISLMH6321TS,2156
Base Product Number: LMH6321
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Voltage - Supply Span (Min): 5 V
Voltage - Supply Span (Max): 32 V
High Speed Buffer Amplifier 300mA, 110MHz, TO-263 Product overview: LMH6321TS from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300mA, 110MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 300mA, 110MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6321TS can be used for catalog matching and distributor lookup.
IC BUFFER 1 CIRC DDPAK/TO263-7
Buffer Amplifier 1 Circuit DDPAK/TO-263-7
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6321TS | LMH6321TS-ND | LMH6321TS | 1321635-LMH6321TS | 687-LMH6321TS | LMH6321TS | LMH6321TS |
| Product Name | LMH6321 300 mA High Speed Buffer with Adjustable Current Limit | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | 300mA 110MHz Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Slew Rate | 1800 V/µs | 2900 V/µs | 2900 V/µs | 2900 V/µs | 0.0029 V/µs | 2900 V/µs | |
| Supply Voltage (VS) | 5 to 32 volts | 18 volts | 5 volts | ||||
| VOS | 35 millivolts | 4 millivolts | 4 millivolts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | DDPAK/TO-263,SO PowerPAD | TO-263-8, D2PAK (7 Leads + Tab), TO-263CA | SIP; SMSIP7H | TO-263-8, D²Pak (7 Leads + Tab), TO-263CA | Rail/Tube | Surface Mount | TO-263-8, D²Pak (7 Leads + Tab), TO-263CA |