The LMC6772AIMM is a dual micropower rail-to-rail input CMOS comparator designed for low power consumption, with a maximum supply current of 10 OºA per comparator. It operates over a wide supply voltage range from 2.7V to 15V, making it suitable for battery-powered applications. The device features an open-drain output, allowing for wired-OR configurations and enabling the output to be pulled to any voltage rail up to 15V, independent of the supply voltage. The common mode voltage range exceeds both the positive and negative supply rails, which is advantageous for single-supply applications. It includes short circuit protection up to 40 mA and has a propagation delay of 5 Oºs at a supply voltage of 5V with a 100 mV overdrive. The LMC6772AIMM is available in an 8-pin VSSOP package and is rated for operation between -40°C and 85°C.
Dual MicroPower Rail-to-Rail Input CMOS Comparator with Open Drain Output 8-VSSOP -40 to 85
LMC6772 DUAL MICROPOWER RAIL-TO- Product overview: LMC6772AIMM from National Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMC6772AIMM can be used for catalog matching and distributor lookup.
LMC6772 Dual MicroPower Rail-to-Rail Input CMOS Comparator with Open Drain Output
LMC6772 Dual MicroPower Rail-to-Rail Input CMOS Comparator with Open Drain Output
Analog Comparators Dual MicroPower Rail-to-Rail Input CMOS Comparator with Open Drain Output 8-VSSOP -40 to 85
Comparator General Purpose Open Drain 8-VSSOP
IC COMP DUAL MICRPWR CMOS 8VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | LMC6772AIMM | 692-LMC6772AIMM | LMC6772AIMM | LMC6772AIMM | LMC6772AIMM | LMC6772AIMM | LMC6772AIMM |
| Product Name | LMC6772 Dual MicroPower Rail-to-Rail Input CMOS Comparator with Open Drain Output | Dual Linear Comparator IC | Analog Comparators | Comparators | Comparators | Linear - Comparators | |
| Supply Voltage (VS) | 2.7 to 15 volts | ||||||
| VOS | 5 millivolts | 5 millivolts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||||
| Logic Output | Open Collector, Open Drain |