CMOS Dual Operational Amplifier 8-PDIP -40 to 85
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-PDIP
Dual Op Amp, 1.4MHz BW, 1mV Vos, CMOS, DIP-8 Product overview: LMC662AIN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.4MHz, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.4MHz, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC662AIN can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1201251-LMC662AIN
Packaging: Tube
Mounting Style: Through Hole
Output Type: Rail-to-Rail
Supply Current: 750μA
Amplifier Type: General Purpose
Slew Rate: 1.1V/μs
Gain Bandwidth Product: 1.4MHz
Current - Input Bias: 0.002pA
Voltage - Input Offset: 1mV
Current - Output / Channel: 40mA
Family Name: LMC662
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-DIP
Alternative Parts (Cross-Reference): TS3V912IN; TS3V912BIN; TS3V912AIN; TS912AIN;
Introduction Date: January 04, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Sensing & Instrumentation, Medical, Industrial, Automotive
Family Part Number: LMC662
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4.75V ~ 15.5V, ±2.38V ~ 7.75V
IC CMOS 2 CIRCUIT 8DIP
IC OPAMP GP 2 CIRCUIT 8DIP
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-PDIP
IC CMOS 2 CIRCUIT 8DIP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMC662AIN | LMC662AIN-ND | 687-LMC662AIN | 1201251-LMC662AIN | LMC662AIN | 815-LMC662AIN | LMC662AIN | LMC662AIN |
| Product Name | LMC662 CMOS Dual Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Dual 1.4MHz DIP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC662AIN | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 2 CIRCUIT 8DIP | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 4.75 to 15.5 volts | 4.75 to 15.5 volts | 4.75 to 15.5 volts | 4.75 volts | ||||
| VOS | 3 millivolts | 1 millivolts | 1 millivolts | |||||
| Quiescent Current (IQ) | 650 microamps | |||||||
| CMRR | 70 dB | |||||||
| GBW | 1.4 MHz | 1.4 MHz | 1.4 MHz |