Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6559MAX LMH6559MAX

Description
Manufacturer: Texas Instruments Win Source Part Number: 071580-LMH6559MAX Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 1.75GHz Amplifier Type: Buffer Slew Rate: 4580 V/μs Current - Input Bias: 3μA Voltage - Input Offset: 3mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 10 V, ±1.5 V to 5 V Operating Supply Current: 10mA Channel Output Current: 74mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 071580-LMH6559MAX Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 1.75GHz Amplifier Type: Buffer Slew Rate: 4580 V/μs Current - Input Bias: 3μA Voltage - Input Offset: 3mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 10 V, ±1.5 V to 5 V Operating Supply Current: 10mA Channel Output Current: 74mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6559MAX - 071580-LMH6559MAX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6559MAX
071580-LMH6559MAX
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6559MAX 071580-LMH6559MAX
Manufacturer: Texas Instruments Win Source Part Number: 071580-LMH6559MAX Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 1.75GHz Amplifier Type: Buffer Slew Rate: 4580 V/μs Current - Input Bias: 3μA Voltage - Input Offset: 3mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 10 V, ±1.5 V to 5 V Operating Supply Current: 10mA Channel Output Current: 74mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071580-LMH6559MAX
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 1.75GHz
Amplifier Type: Buffer
Slew Rate: 4580 V/μs
Current - Input Bias: 3μA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 10 V, ±1.5 V to 5 V
Operating Supply Current: 10mA
Channel Output Current: 74mA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SOIC Operational Amplifier IC - 687-LMH6559MAX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Operational Amplifier IC
687-LMH6559MAX
SOIC Operational Amplifier IC 687-LMH6559MAX
BUFFER AMPLIFIER, PDSO8, SOIC-8 Product overview: LMH6559MAX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6559MAX can be used for catalog matching and distributor lookup.

BUFFER AMPLIFIER, PDSO8, SOIC-8 Product overview: LMH6559MAX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6559MAX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 071580-LMH6559MAX 687-LMH6559MAX
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6559MAX SOIC Operational Amplifier IC
Supply Voltage (VS) 3 to 10 volts 3 to 10 volts
Source Current (IS) 10 milliamps
VOS 3 millivolts
IBIAS 3 µA
Slew Rate 4580 V/µs
Unlock Full Specs
to access all available technical data