600 MHz, Digital Controlled, Variable Gain Amplifier 16-WQFN -40 to 85
Variable Gain Amplifier 1 Circuit Differential 16-WQFN (4x4)
Variable Gain Amplifier 1 Circuit Differential 16-WQFN (4x4)
IC VARIABLE GAIN 1 CIRC 16WQFN
IC VARIABLE GAIN 1 CIRC 16WQFN
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6515SQX/NOPB | LMH6515SQX/NOPB-ND | LMH6515SQX/NOPB | LMH6515SQX/NOPB | LMH6515SQX/NOPB |
| Product Name | LMH6515 600 MHz, Digital Controlled, Variable Gain Amplifier | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Device Type | Variable Gain Amplifiers | ||||
| Standards and Certifications | RoHS | ||||
| Package Type | WQFN | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | |
| Source Current (IS) | 107 milliamps | 107 milliamps | 107 milliamps | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |