1CH 250MHz Op Amp, CMOS, SC-70, 150mA Output Product overview: LMH6601MG from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 150mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 250MHz, 150mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6601MG can be used for catalog matching and distributor lookup.
Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1201499-LMH6601MG
Manufacturer Homepage: www.national.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SC-70-6
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 687-LMH6601MG | 1201499-LMH6601MG | LMH6601MG |
| Product Name | 250MHz 150mA Operational Amplifier IC | Linear - Linear - Amplifiers - Audio - LMH6601MG | Audio Amplifiers |
| Standards | RoHS | ||
| Supply Voltage (VS) | 5 volts | ||
| Slew Rate | 275 V/µs | ||
| Bandwidth | 155 MHz | 250 MHz |