135MHz Analog IC, SOIC-14, 1Ch, 1800V/µs Slew Rate Product overview: LMH6503MAX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 135MHz, 1800V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 135MHz, 1800V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6503MAX can be used for catalog matching and distributor lookup.
Variable Gain Amplifier 1 Circuit 14-SOIC
IC VARIABLE GAIN 1 CIRC 14SOIC
Variable Gain Amplifier 1 Circuit 14-SOIC
IC VARIABLE GAIN 1 CIRC 14SOIC
IC VARIABLE GAIN 1 CIRC 14SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-LMH6503MAX | LMH6503MAX-ND | LMH6503MAX | LMH6503MAX | LMH6503MAX | LMH6503MAX |
| Product Name | 135MHz 1800V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 9 volts | 5 volts | 5 volts | |||
| Slew Rate | 1800 V/µs | 1800 V/µs | 1800 V/µs | 0.0018 V/µs | 1800 V/µs | |
| Bandwidth | 135 MHz | 135 MHz | 135 MHz | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Tape and Reel | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; 14-SOIC (0.154\", 3.90mm Width) | Surface Mount | Surface Mount |