IC AUDIO 1 CIRCUIT 8SOIC Product overview: LME49871MAX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LME49871MAX/NOPB
Audio Amplifier 1 Circuit 8-SOIC
IC AUDIO 1 CIRCUIT 8SOIC
IC AUDIO 1 CIRCUIT 8SOIC
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-LME49871MAX/NOPB | LME49871MAX/NOPB | LME49871MAX/NOPB | LME49871MAX/NOPB |
| Product Name | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||
| Slew Rate | 1900 V/µs | 1900 V/µs | 0.0019 V/µs | |
| Bandwidth | 213 MHz | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Tape and Reel | SOIC; 8-SOIC (0.154\", 3.90mm Width) | -40degC ~ 85degC |