Dual MicroPower Rail-to-Rail Input CMOS Comparator with Open Drain Output 8-SOIC -40 to 85
Comparator, 2 Func, 8000uV Offset-Max, 4000ns Response Time, PDSO8
Dual CMOS Comparator, Rail-to-Rail, Open Drain, 1.35-15V, 8-SOIC Product overview: LMC6772AIMX from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 15V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMC6772AIMX can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1201269-LMC6772AIMX
Packaging: Reel
Type: Use For General
Mounting Style: SMD
Current - Output: 30mA
Output Type: Open Drain
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Voltage - Input Offset (Maximum): 5mV at 5V
Current - Input Bias (Maximum): 0.04pA at 5V
Propagation Delay (Maximum): 10μs
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Family Part Number: LMC6772
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 15V, ±1.35V ~ 7.5V
Current - Quiescent (Maximum): 20μA
CMRR, PSRR: 75dB CMRR, 80dB PSRR
IC COMPAR DUAL MICPWR CMOS 8SOIC
Comparator General Purpose Open Drain 8-SOIC
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | LMC6772AIMX | LMC6772AIMX | 692-LMC6772AIMX | 1201269-LMC6772AIMX | LMC6772AIMX | LMC6772AIMX |
| Product Name | LMC6772 Dual MicroPower Rail-to-Rail Input CMOS Comparator with Open Drain Output | Dual 15V SOIC Linear Comparator IC | Linear - Linear - Comparators - LMC6772AIMX | Linear - Comparators | Comparators | |
| Supply Voltage (VS) | 2.7 to 15 volts | 2.7 to 15 volts | 2.7 to 15 volts | |||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Logic Output | Open Collector, Open Drain | CMOS; Open Drain; Open Drain | ||||
| Package Type | PDIP,SOIC,VSSOP | SOP; SOP8 | Tape and Reel | SOIC; 8-SOIC (0.154\", 3.90mm Width) |