Texas Instruments Dual DIP Operational Amplifier IC LMC6572AIN

Description
IC Op Amp Dual Lo Volt 8-DIP Product overview: LMC6572AIN from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6572AIN can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC Op Amp Dual Lo Volt 8-DIP Product overview: LMC6572AIN from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6572AIN can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual DIP Operational Amplifier IC - 687-LMC6572AIN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual DIP Operational Amplifier IC
687-LMC6572AIN
Dual DIP Operational Amplifier IC 687-LMC6572AIN
IC Op Amp Dual Lo Volt 8-DIP Product overview: LMC6572AIN from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6572AIN can be used for catalog matching and distributor lookup.

IC Op Amp Dual Lo Volt 8-DIP Product overview: LMC6572AIN from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6572AIN can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6572AIN - 1021495-LMC6572AIN - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6572AIN
1021495-LMC6572AIN
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6572AIN 1021495-LMC6572AIN
Manufacturer: National Semiconductor (TI) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1021495-LMC6572AIN Number of Circuits: 2 Mounting: SMD (SMT) Slew Rate: 0.09 V/µs Gain Bandwidth Product: 220 kHz Number of Channels: 2 Input Bias Current: 20 fA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: DIP Operating Supply Current: 80 µA Output Current per Channel: 6 mA Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -40 °C Input Offset Voltage (Vos): 500 µV

Manufacturer: National Semiconductor (TI)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1021495-LMC6572AIN
Number of Circuits: 2
Mounting: SMD (SMT)
Slew Rate: 0.09 V/µs
Gain Bandwidth Product: 220 kHz
Number of Channels: 2
Input Bias Current: 20 fA
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: DIP
Operating Supply Current: 80 µA
Output Current per Channel: 6 mA
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Input Offset Voltage (Vos): 500 µV

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-LMC6572AIN 1021495-LMC6572AIN
Product Name Dual DIP Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6572AIN
Slew Rate 0.0900 V/µs 0.0900 V/µs
Bandwidth 0.2200 MHz 0.2200 MHz
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Source Current (IS) 0.0800 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

TLE2024M High-Speed, Low-Power, Precision Quad Operational Amplifier - 5962-9088103M2A - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC
View Details
3 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9751102QPA - Lingto Electronic Limited
Specs
Source Current (IS) 0.7500 milliamps
View Details
Op Amps - 7095345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; Soic
Number of Pins 14
View Details