CMOS Quad Operational Amplifier 14-SOIC -40 to 85
CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-SOIC
Operational Amplifier, 4 Func, 3300uV Offset-Max, CMOS, PDSO14
Operational Amplifier, 4 Func, 3300uV Offset-Max, CMOS, PDSO14
Quad Op Amp, 1.4MHz, 15.5V, CMOS, SOIC Product overview: LMC660AIM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.4MHz, 15.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.4MHz, 15.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC660AIM can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 082873-LMC660AIM
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.1 V/μs
Current - Input Bias: 0.002pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.75 V to 15.5 V, ±2.38 V to 7.75 V
Operating Supply Current: 1.5mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 1.4MHz
Alternative Parts (Cross-Reference): AD8664ARZ; TS954IYD; LMC660AIM; LMC6494BEMX;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Application Field: Used in Medical, Industrial, Automotive
IC CMOS 4 CIRCUIT 14SOIC
IC CMOS 4 CIRCUIT 14SOIC
CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-SOIC
Operational Amplifiers - Op Amps Quad 15.5V, 1.4MHz, improved offset, CMOS operational amplifier 14-SOIC -40 to 85
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMC660AIM | LMC660AIM-ND | LMC660AIM | 687-LMC660AIM | 082873-LMC660AIM | LMC660AIM | LMC660AIM | LMC660AIM | LMC660AIM |
| Product Name | LMC660 CMOS Quad Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Quad 1.4MHz 15.5V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC660AIM | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | |
| Supply Voltage (VS) | 4.75 to 15.5 volts | 4.75 to 15.5 volts | 4.75 to 15.5 volts | 4.75 volts | |||||
| VOS | 3 millivolts | 1 millivolts | 1 millivolts | ||||||
| Quiescent Current (IQ) | 550 microamps | ||||||||
| CMRR | 70 dB | ||||||||
| GBW | 1.4 MHz | 1.4 MHz | 1.4 MHz |