The LMH6517 is a dual, digitally controlled variable gain amplifier designed to drive high-performance ADCs in IF and baseband applications, such as cellular base stations and IF sampling receivers. It features 0.5 dB gain steps over a 31.5 dB range, a 200 Ω differential input, and a low-impedance differential output. Each channel can be individually disabled for power savings and is controlled via SPI-compatible serial or parallel interfaces. The device operates on a single 5 V supply, with a gain accuracy of ±0.05 dB and a noise figure of 5.5 dB. It offers an OIP3 of 43 dBm at 200 MHz and a bandwidth up to 1200 MHz. The part is housed in a 32-pin WQFN package with a thermal resistance of 42°C/W and operates over the industrial temperature range of −40°C to +85°C.
Low Power, Low Noise IF and Baseband Dual 16 bit ADC Driver With Digitally Controlled Gain 32-WQFN -40 to 85
ADC Driver IC Mobile Communications 32-WQFN (5x5)
ADC Driver IC Mobile Communications 32-WQFN (5x5)
ADC Driver IC Mobile Communications 32-WQFN (5x5)
ADC Driver IC Mobile Communications 32-WQFN (5x5)
IC OPAMP VGA 2 CIRCUIT 32WQFN
Special Purpose Amplifiers Low Power, Low Noise IF and Baseband Dual 16 bit ADC Driver With Digitally Controlled Gain 32-WQFN -40 to 85
IC OPAMP VGA 2 CIRCUIT 32WQFN
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6517SQ/NOPB | 296-35190-1-ND | LMH6517SQ/NOPB | LMH6517SQ/NOPB | LMH6517SQ/NOPB | LMH6517SQ/NOPB |
| Product Name | LMH6517 Low Power, Low Noise IF and Baseband Dual 16 bit ADC Driver With Digitally Controlled Gain | Special Purpose Amplifiers | Special Purpose Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Special Purpose Amplifiers | Linear - Amplifiers - Special Purpose |
| Standards and Certifications | RoHS | RoHS |