Texas Instruments LMH6642 Low Power, 130MHz, 75mA Rail-to-Rail Output Amplifier LMH6642MF/NOPB

Description
Low Power, 130MHz, 75mA Rail-to-Rail Output Amplifier 5-SOT-23 -40 to 85
Request a Quote
Description
Low Power, 130MHz, 75mA Rail-to-Rail Output Amplifier 5-SOT-23 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LMH6642MF/NOPB is a low power, rail-to-rail output amplifier from Texas Instruments, featuring a bandwidth of 130 MHz and a supply current of 2.7 mA. It is designed to operate within a supply voltage range of 2.7 V to 12.8 V and can deliver an output current of ±75 mA. The amplifier exhibits a fast slew rate of 130 V/µs and a settling time of 68 ns, making it suitable for high-speed applications. It maintains low distortion levels, with a total harmonic distortion (THD) of -62 dBc at 5 MHz, and offers a wide input common mode voltage range. The device is available in a compact SOT-23 package, making it ideal for space-constrained designs. The LMH6642 is well-suited for applications such as ADC buffering, active filters, and portable video systems.

Datasheet Summary
Powered by GS/AI

The LMH6642MF/NOPB is a low power, rail-to-rail output amplifier from Texas Instruments, featuring a bandwidth of 130 MHz and a supply current of 2.7 mA. It is designed to operate within a supply voltage range of 2.7 V to 12.8 V and can deliver an output current of ±75 mA. The amplifier exhibits a fast slew rate of 130 V/µs and a settling time of 68 ns, making it suitable for high-speed applications. It maintains low distortion levels, with a total harmonic distortion (THD) of -62 dBc at 5 MHz, and offers a wide input common mode voltage range. The device is available in a compact SOT-23 package, making it ideal for space-constrained designs. The LMH6642 is well-suited for applications such as ADC buffering, active filters, and portable video systems.

Suppliers

Company
Product
Description
Supplier Links
LMH6642 Low Power, 130MHz, 75mA Rail-to-Rail Output Amplifier - LMH6642MF/NOPB - Texas Instruments
Dallas, TX, United States
LMH6642 Low Power, 130MHz, 75mA Rail-to-Rail Output Amplifier
LMH6642MF/NOPB
LMH6642 Low Power, 130MHz, 75mA Rail-to-Rail Output Amplifier LMH6642MF/NOPB
Low Power, 130MHz, 75mA Rail-to-Rail Output Amplifier 5-SOT-23 -40 to 85

Low Power, 130MHz, 75mA Rail-to-Rail Output Amplifier 5-SOT-23 -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6642MF/NOPB - 019541-LMH6642MF/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6642MF/NOPB
019541-LMH6642MF/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6642MF/NOPB 019541-LMH6642MF/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 019541-LMH6642MF/NOP B Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 130MHz Amplifier Type: Voltage Feedback Slew Rate: 135 V/μs Current - Input Bias: 1.6μA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 12.8 V, ±1.35 V to 6.4 V Operating Supply Current: 2.7mA Channel Output Current: 75mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 019541-LMH6642MF/NOPB
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 130MHz
Amplifier Type: Voltage Feedback
Slew Rate: 135 V/μs
Current - Input Bias: 1.6μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 12.8 V, ±1.35 V to 6.4 V
Operating Supply Current: 2.7mA
Channel Output Current: 75mA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Portable Devices

Buy Now Datasheet
Op Amps - 5360228 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
5360228
Op Amps 5360228
Texas Instruments LMH6642MF/NOPB

Texas Instruments LMH6642MF/NOPB

Supplier's Site
Op Amps - 5360228P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
5360228P
Op Amps 5360228P
Texas Instruments LMH6642MF/NOPB

Texas Instruments LMH6642MF/NOPB

Supplier's Site
Op Amps - 1218860 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1218860
Op Amps 1218860
Texas Instruments LMH6642MF/NOPB

Texas Instruments LMH6642MF/NOPB

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - LMH6642MF/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMH6642MF/NOPBCT-ND
Instrumentation, Op Amps, Buffer Amps LMH6642MF/NOPBCT-ND
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMH6642MF/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMH6642MF/NOPBDKR-ND
Instrumentation, Op Amps, Buffer Amps LMH6642MF/NOPBDKR-ND
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMH6642MF/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMH6642MF/NOPBTR-ND
Instrumentation, Op Amps, Buffer Amps LMH6642MF/NOPBTR-ND
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Singapore, Singapore
130MHz 75mA 5V SOT-23 Operational Amplifier IC
687-LMH6642MF/NOPB
130MHz 75mA 5V SOT-23 Operational Amplifier IC 687-LMH6642MF/NOPB
130MHz Op Amp, 75mA, 5V, SOT-23, Single Channel Product overview: LMH6642MF/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130MHz, 75mA, 5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 130MHz, 75mA, 5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6642MF/NOPB can be used for catalog matching and distributor lookup.

130MHz Op Amp, 75mA, 5V, SOT-23, Single Channel Product overview: LMH6642MF/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130MHz, 75mA, 5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 130MHz, 75mA, 5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6642MF/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMH6642MF/NOPB - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LMH6642MF/NOPB
Instrumentation, OP Amps, Buffer Amps LMH6642MF/NOPB
IC OPAMP VFB 1 CIRCUIT SOT23-5

IC OPAMP VFB 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMH6642MF/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMH6642MF/NOPB
Instrumentation, OP Amps, Buffer Amps LMH6642MF/NOPB
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMH6642MF/NOPB
Operational Amplifiers - Op Amps LMH6642MF/NOPB
Operational Amplifiers - Op Amps Sgl 3V 130Mhz,R-R Out Amp

Operational Amplifiers - Op Amps Sgl 3V 130Mhz,R-R Out Amp

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6642MF/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMH6642MF/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMH6642MF/NOPB
IC OPAMP VFB 1 CIRCUIT SOT23-5

IC OPAMP VFB 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Op Amp, Single, 130Mhz, Powerwise; No. Of Amplifiers Texas Instruments - 29AH1067 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, Single, 130Mhz, Powerwise; No. Of Amplifiers Texas Instruments
29AH1067
Op Amp, Single, 130Mhz, Powerwise; No. Of Amplifiers Texas Instruments 29AH1067
OP AMP, SINGLE, 130MHZ, POWERWISE; No. of Amplifiers:1 Amplifier; Bandwidth:130MHz; Slew Rate:135V/µs; Supply Voltage Range:2.7V to 12.8V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP AMP, SINGLE, 130MHZ, POWERWISE; No. of Amplifiers:1 Amplifier; Bandwidth:130MHz; Slew Rate:135V/µs; Supply Voltage Range:2.7V to 12.8V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Op Amp, Single, 130Mhz, Powerwise, Reel; No. Of Amplifiers Texas Instruments - 34AH0918 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, Single, 130Mhz, Powerwise, Reel; No. Of Amplifiers Texas Instruments
34AH0918
Op Amp, Single, 130Mhz, Powerwise, Reel; No. Of Amplifiers Texas Instruments 34AH0918
OP AMP, SINGLE, 130MHZ, POWERWISE, REEL; No. of Amplifiers:1 Amplifier; Bandwidth:130MHz; Slew Rate:135V/µs; Supply Voltage Range:2.7V to 12.8V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

OP AMP, SINGLE, 130MHZ, POWERWISE, REEL; No. of Amplifiers:1 Amplifier; Bandwidth:130MHz; Slew Rate:135V/µs; Supply Voltage Range:2.7V to 12.8V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - LMH6642MF/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMH6642MF/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LMH6642MF/NOPB
IC OPAMP VFB 1 CIRCUIT SOT23-5

IC OPAMP VFB 1 CIRCUIT SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMH6642MF/NOPB 019541-LMH6642MF/NOPB 5360228 5360228P LMH6642MF/NOPBCT-ND 687-LMH6642MF/NOPB LMH6642MF/NOPB LMH6642MF/NOPB LMH6642MF/NOPB LMH6642MF/NOPB 29AH1067 LMH6642MF/NOPB
Product Name LMH6642 Low Power, 130MHz, 75mA Rail-to-Rail Output Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6642MF/NOPB Op Amps Op Amps Instrumentation, Op Amps, Buffer Amps 130MHz 75mA 5V SOT-23 Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Op Amp, Single, 130Mhz, Powerwise; No. Of Amplifiers Texas Instruments Integrated Circuits (ICs) - Linear - Amplifiers
Standards and Certifications RoHS
Package Type SOIC,SOT-23 SOT; SOT23; SOT-23-5 SOT; SOT23; Sot-23 SOT; SOT23; SOT-23 SOT; SC-74A, SOT-753 Tape and Reel Surface Mount SOT; SC-74A, SOT-753 Surface Mount
Supply Voltage (VS) 2.7 to 12.8 volts 2.7 to 12.8 volts 2.7 volts 2.7 to 12.8 volts 2.7 volts
Source Current (IS) 2.7 milliamps 2.7 milliamps 2.7 milliamps 2.7 milliamps
VOS 1 millivolts 1 millivolts 1 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Operational Amplifier IC - 687-CLC405AJE - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 650 V/µs
Bandwidth 135 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
TLC2272M Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9555201Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 2.5 millivolts
Quiescent Current (IQ) 1500 microamps
View Details
INA101 Very High Accuracy Instrumentation Amplifier - INA101HP - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
11 suppliers