Rail-to-Rail Input and Output, 2.7V Op Amp in micro SMD package with Shutdown 8-VSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1201301-LMC8101MM
Packaging: Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 1.1mA
Amplifier Type: General Purpose
Slew Rate: 1.2V/μs
Gain Bandwidth Product: 1.3MHz
Current - Input Bias: 1pA
Voltage - Input Offset: 700μV
Current - Output / Channel: 90mA
Categories: Integrated Circuits
Supplier Device Package: 8-VSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Family Part Number: LMC8101
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 10V, ±1.35V ~ 5V
1.3MHz Op Amp, 1.35-5V, 1.2V/µs, 70dB CMRR, 76dB PSRR, CMOS, MSOP Product overview: LMC8101MM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3MHz, 5V, 1.2V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.3MHz, 5V, 1.2V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC8101MM can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
Operational Amplifier, 1 Func, 7000uV Offset-Max, PDSO8
IC OPAMP GP 1 CIRCUIT 8VSSOP
IC OPAMP GP 1 CIRCUIT 8VSSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
IC OPAMP GP 1 CIRCUIT 8VSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMC8101MM | 1201301-LMC8101MM | 687-LMC8101MM | LMC8101MMTR-ND | LMC8101MM | LMC8101MM | LMC8101MM | LMC8101MM | LMC8101MM |
| Product Name | LMC8101 Rail-to-Rail Input and Output, 2.7V Op Amp in micro SMD package with Shutdown | Newest Parts - LMC8101MM | 1.3MHz 5V 1.2V MSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Supply Voltage (VS) | 2.7 to 10 volts | 5 volts | 2.7 volts | 2.7 volts | |||||
| VOS | 5 millivolts | 0.7000 millivolts | 0.7000 millivolts | ||||||
| Quiescent Current (IQ) | 1000 microamps | ||||||||
| CMRR | 64 dB | ||||||||
| GBW | 1 MHz | 1.3 MHz | 1.3 MHz |