The LMH6618 is a single 130 MHz rail-to-rail input and output operational amplifier with a supply current of 1.25 mA per channel, designed for high-speed applications such as ADC driving and video amplification. It operates from a 2.7 V to 11 V supply and includes an active-low shutdown feature that reduces supply current to 72 µA. The device is housed in a 6-pin SOT-23-THIN package and is rated for an extended industrial temperature range of −40°C to +125°C. It supports a slew rate of 55 V/µs, a small-signal bandwidth of 130 MHz, and a 0.01% settling time of 120 ns. The output can source and sink 35 mA and drive up to 30 pF without external compensation.
Single 130 MHz, 1.25 mA RRIO Operational Amplifiers 6-SOT -40 to 125
Operational Amplifier, 1 Func, 1000uV Offset-Max, BIPolar, PDSO6
Manufacturer: Texas Instruments
Win Source Part Number: 779475-LMH6618MKX/NO
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-23-6 Thin, TSOT-23-6
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 140MHz
Amplifier Type: Voltage Feedback
Current - Input Bias: 1.5μA
Voltage - Input Offset: 100μV
Family Name: LMH6618
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.35mA
Manufacturer Package: TSOT-23-6
Output Current per Channel: 35mA
SR - Slew Rate: 57 V/μs
GBP - Gain Bandwidth Product: 65MHz
Dual Supply Voltage (±): 2.7 V ~ 11 V, ±1.35 V ~ 5.5 V
Alternative Parts (Cross-Reference): MAX4380EUT-T; AD8027ARTZ-REEL7; MAX4389EUT-T; AD8027ART-REEL7;
Introduction Date: August 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-THIN
IC OP AMP 1CH SOT-23-THIN
IC OP AMP 1CH SOT-23-THIN
IC OPAMP VFB 1 CIRC SOT23-THIN Product overview: LMH6618MKX/NOPB from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6618MKX/NOPB can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps Single 130 MHz, 1.25 mA RRIO Operational Amplifiers 6-SOT-23-THIN -40 to 125
IC OPAMP VFB 1 CIRC SOT23-THIN
IC OPAMP VFB 1 CIRC SOT23-THIN
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-THIN
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-THIN
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6618MKX/NOPB | LMH6618MKX/NOPB | 779475-LMH6618MKX/NOPB | 296-LMH6618MKX/NOPBTR-ND | 687-LMH6618MKX/NOPB | LMH6618MKX/NOPB | LMH6618MKX/NOPB | LMH6618MKX/NOPB | LMH6618MKX/NOPB |
| Product Name | LMH6618 Single 130 MHz, 1.25 mA RRIO Operational Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6618MKX/NOPB | Instrumentation, Op Amps, Buffer Amps | SOT23 Operational Amplifier IC | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||
| Supply Voltage (VS) | 2.7 to 11 volts | 2.7 volts | |||||||
| VOS | 0.6000 millivolts | 0.1000 millivolts | 0.1000 millivolts | ||||||
| Quiescent Current (IQ) | 1600 microamps |