Texas Instruments LMH6619 Dual 130 MHz, 1.25 mA RRIO Operational Amplifiers LMH6619MAX/NOPB

Description
Dual 130 MHz, 1.25 mA RRIO Operational Amplifiers 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Dual 130 MHz, 1.25 mA RRIO Operational Amplifiers 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMH6619 Dual 130 MHz, 1.25 mA RRIO Operational Amplifiers - LMH6619MAX/NOPB - Texas Instruments
Dallas, TX, United States
LMH6619 Dual 130 MHz, 1.25 mA RRIO Operational Amplifiers
LMH6619MAX/NOPB
LMH6619 Dual 130 MHz, 1.25 mA RRIO Operational Amplifiers LMH6619MAX/NOPB
Dual 130 MHz, 1.25 mA RRIO Operational Amplifiers 8-SOIC -40 to 125

Dual 130 MHz, 1.25 mA RRIO Operational Amplifiers 8-SOIC -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-LMH6619MAX/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-LMH6619MAX/NOPBTR-ND
Instrumentation, Op Amps, Buffer Amps 296-LMH6619MAX/NOPBTR-ND
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-LMH6619MAX/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-LMH6619MAX/NOPBDKR-ND
Instrumentation, Op Amps, Buffer Amps 296-LMH6619MAX/NOPBDKR-ND
IC OP AMP 2CH 8-SOIC

IC OP AMP 2CH 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-LMH6619MAX/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-LMH6619MAX/NOPBCT-ND
Instrumentation, Op Amps, Buffer Amps 296-LMH6619MAX/NOPBCT-ND
IC OP AMP 2CH 8-SOIC

IC OP AMP 2CH 8-SOIC

Buy Now Datasheet
 - LMH6619MAX/NOPB - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 1000uV Offset-Max, BIPolar, PDSO8

Operational Amplifier, 2 Func, 1000uV Offset-Max, BIPolar, PDSO8

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6619MAX/NOPB - 1201513-LMH6619MAX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6619MAX/NOPB
1201513-LMH6619MAX/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6619MAX/NOPB 1201513-LMH6619MAX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1201513-LMH6619MAX/N OPB Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 140MHz Amplifier Type: Voltage Feedback Current - Input Bias: 1.5μA Voltage - Input Offset: 100μV Family Name: LMH6619 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.45mA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Output Current per Channel: 35mA SR - Slew Rate: 57 V/μs GBP - Gain Bandwidth Product: 58MHz Dual Supply Voltage (±): 2.7 V ~ 11 V, ±1.35 V ~ 5.5 V Alternative Parts (Cross-Reference): TS922IYD; TS922IYDT; AD8529ARZ-Reel7; Introduction Date: November 27, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1201513-LMH6619MAX/NOPB
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 140MHz
Amplifier Type: Voltage Feedback
Current - Input Bias: 1.5μA
Voltage - Input Offset: 100μV
Family Name: LMH6619
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.45mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 35mA
SR - Slew Rate: 57 V/μs
GBP - Gain Bandwidth Product: 58MHz
Dual Supply Voltage (±): 2.7 V ~ 11 V, ±1.35 V ~ 5.5 V
Alternative Parts (Cross-Reference): TS922IYD; TS922IYDT; AD8529ARZ-Reel7;
Introduction Date: November 27, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual 130MHz 1.25mA SOIC Operational Amplifier IC
687-LMH6619MAX/NOPB
Dual 130MHz 1.25mA SOIC Operational Amplifier IC 687-LMH6619MAX/NOPB
Dual 130MHz Op Amp, 1.25mA, RRIO, SOIC Product overview: LMH6619MAX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 130MHz, 1.25mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 130MHz, 1.25mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6619MAX/NOPB can be used for catalog matching and distributor lookup.

Dual 130MHz Op Amp, 1.25mA, RRIO, SOIC Product overview: LMH6619MAX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 130MHz, 1.25mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 130MHz, 1.25mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6619MAX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMH6619MAX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMH6619MAX/NOPB
Instrumentation, OP Amps, Buffer Amps LMH6619MAX/NOPB
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LMH6619MAX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMH6619MAX/NOPB
Instrumentation, OP Amps, Buffer Amps LMH6619MAX/NOPB
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6619MAX/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMH6619MAX/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMH6619MAX/NOPB
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMH6619MAX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMH6619MAX/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LMH6619MAX/NOPB
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMH6619MAX/NOPB
Operational Amplifiers - Op Amps LMH6619MAX/NOPB
Operational Amplifiers - Op Amps Dual 130 MHz, 1.25 mA RRIO Operational Amplifiers 8-SOIC -40 to 125

Operational Amplifiers - Op Amps Dual 130 MHz, 1.25 mA RRIO Operational Amplifiers 8-SOIC -40 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMH6619MAX/NOPB 296-LMH6619MAX/NOPBTR-ND LMH6619MAX/NOPB 1201513-LMH6619MAX/NOPB 687-LMH6619MAX/NOPB LMH6619MAX/NOPB LMH6619MAX/NOPB LMH6619MAX/NOPB LMH6619MAX/NOPB
Product Name LMH6619 Dual 130 MHz, 1.25 mA RRIO Operational Amplifiers Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6619MAX/NOPB Dual 130MHz 1.25mA SOIC Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 2.7 to 11 volts 2.7 to 11 volts 2.7 volts
VOS 0.6000 millivolts 0.1000 millivolts 0.1000 millivolts
Quiescent Current (IQ) 1650 microamps
Unlock Full Specs
to access all available technical data

Similar Products

TLV2442M Advanced LinCMOS(TM) Rail-to-Rail Output Wide-Input-Voltage Dual Operational Amplifier - 5962-9751101QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 10 volts
VOS 2 millivolts
Quiescent Current (IQ) 1100 microamps
View Details
LM193QML-SP Low Power Low Offset Voltage Dual Comparator - 5962R9452603VGA - Texas Instruments
Specs
Supply Voltage (VS) 2 to 36 volts
VOS 5 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
INA131 Precision G = 100 Instrumentation Amplifier - INA131BP - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 100 V/V
CMRR 110 dB
View Details
10 suppliers
TLE2144AM High Speed High Drive Precision Quad Operational Amplifier - 5962-9321606QCA - Texas Instruments
Specs
VOS 3 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details