The LMH6622MA is a dual high-speed voltage feedback operational amplifier designed for low noise applications. It features a bandwidth of 160 MHz and a voltage noise specification of 1.6 nV/,àöHz, making it suitable for high-performance signal processing tasks. The amplifier operates with a supply voltage range of ±2.5V to ±6V in dual supply mode and +5V to +12V in single supply mode, consuming 4.3 mA per amplifier. It exhibits a slew rate of 85 V/µs and excellent harmonic distortion performance, exceeding 90 dBc. The LMH6622MA is packaged in an 8-lead SOIC format, making it suitable for various applications including xDSL receivers, low noise instrumentation, and active filters.
Dual Wideband, Low Noise, 160MHz, Operational Amplifiers 8-SOIC -40 to 85
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC Product overview: LMH6622MA from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6622MA can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 2 Circuit Differential 8-SOIC
Operational Amplifier, 2 Func, PDSO8
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
Voltage Feedback Amplifier 2 Circuit Differential 8-SOIC
Voltage Feedback Amplifier 2 Circuit Differential 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6622MA | 687-LMH6622MA | LMH6622MA-ND | LMH6622MA | LMH6622MA | LMH6622MA | LMH6622MA | LMH6622MA |
| Product Name | LMH6622 Dual Wideband, Low Noise, 160MHz, Operational Amplifiers | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Closed-Loop Gain (AVCL) | 2 V/V | |||||||
| Supply Voltage (VS) | 5 to 12 volts | |||||||
| VOS | 1.2 millivolts | 0.2000 millivolts | 0.2000 millivolts | |||||
| Quiescent Current (IQ) | 6000 microamps | |||||||
| GBW | 160 MHz |