Texas Instruments LMC6772 Dual MicroPower Rail-to-Rail Input CMOS Comparator with Open Drain Output LMC6772BIN

Description
Dual MicroPower Rail-to-Rail Input CMOS Comparator with Open Drain Output 8-PDIP -40 to 85
Request a Quote Datasheet
Description
Dual MicroPower Rail-to-Rail Input CMOS Comparator with Open Drain Output 8-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMC6772 Dual MicroPower Rail-to-Rail Input CMOS Comparator with Open Drain Output - LMC6772BIN - Texas Instruments
Dallas, TX, United States
LMC6772 Dual MicroPower Rail-to-Rail Input CMOS Comparator with Open Drain Output
LMC6772BIN
LMC6772 Dual MicroPower Rail-to-Rail Input CMOS Comparator with Open Drain Output LMC6772BIN
Dual MicroPower Rail-to-Rail Input CMOS Comparator with Open Drain Output 8-PDIP -40 to 85

Dual MicroPower Rail-to-Rail Input CMOS Comparator with Open Drain Output 8-PDIP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual DIP Linear Comparator IC
692-LMC6772BIN
Dual DIP Linear Comparator IC 692-LMC6772BIN
Dual Comparator IC, 15mV Vos, 4us Response, DIP-8 Product overview: LMC6772BIN from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, DIP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMC6772BIN can be used for catalog matching and distributor lookup.

Dual Comparator IC, 15mV Vos, 4us Response, DIP-8 Product overview: LMC6772BIN from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, DIP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMC6772BIN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Comparators - LMC6772BIN - 1201273-LMC6772BIN - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LMC6772BIN
1201273-LMC6772BIN
Linear - Linear - Comparators - LMC6772BIN 1201273-LMC6772BIN
Manufacturer: Texas Instruments Win Source Part Number: 1201273-LMC6772BIN Packaging: Tube Type: Use For General Mounting Style: Through Hole Current - Output: 30mA Output Type: Open Drain Categories: Integrated Circuits Supplier Device Package: 8-PDIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-DIP Voltage - Input Offset (Maximum): 15mV at 5V Current - Input Bias (Maximum): 0.04pA at 5V Propagation Delay (Maximum): 10μs Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: LMC6772 Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.7V ~ 15V, ±1.35V ~ 7.5V Current - Quiescent (Maximum): 20μA CMRR, PSRR: 75dB CMRR, 80dB PSRR

Manufacturer: Texas Instruments
Win Source Part Number: 1201273-LMC6772BIN
Packaging: Tube
Type: Use For General
Mounting Style: Through Hole
Current - Output: 30mA
Output Type: Open Drain
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-DIP
Voltage - Input Offset (Maximum): 15mV at 5V
Current - Input Bias (Maximum): 0.04pA at 5V
Propagation Delay (Maximum): 10μs
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: LMC6772
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 15V, ±1.35V ~ 7.5V
Current - Quiescent (Maximum): 20μA
CMRR, PSRR: 75dB CMRR, 80dB PSRR

Buy Now
Comparators - LMC6772BIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LMC6772BIN
Comparators LMC6772BIN
Comparator General Purpose Open Drain 8-PDIP

Comparator General Purpose Open Drain 8-PDIP

Buy Now
Linear - Comparators - LMC6772BIN - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
LMC6772BIN
Linear - Comparators LMC6772BIN
IC COMP DUAL MICRPWR CMOS 8-DIP

IC COMP DUAL MICRPWR CMOS 8-DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number LMC6772BIN 692-LMC6772BIN 1201273-LMC6772BIN LMC6772BIN LMC6772BIN
Product Name LMC6772 Dual MicroPower Rail-to-Rail Input CMOS Comparator with Open Drain Output Dual DIP Linear Comparator IC Linear - Linear - Comparators - LMC6772BIN Comparators Linear - Comparators
Supply Voltage (VS) 2.7 to 15 volts 2.7 to 15 volts 2.7 to 15 volts
VOS 5 millivolts 15 millivolts 15 millivolts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Logic Output Open Collector, Open Drain CMOS; Open Drain; Open Drain
Unlock Full Specs
to access all available technical data