Texas Instruments LMC7211-N Tiny CMOS Comparator with Rail-to-Rail Input LMC7211AIMX/NOPB

Description
Tiny CMOS Comparator with Rail-to-Rail Input 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Tiny CMOS Comparator with Rail-to-Rail Input 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMC7211-N Tiny CMOS Comparator with Rail-to-Rail Input - LMC7211AIMX/NOPB - Texas Instruments
Dallas, TX, United States
LMC7211-N Tiny CMOS Comparator with Rail-to-Rail Input
LMC7211AIMX/NOPB
LMC7211-N Tiny CMOS Comparator with Rail-to-Rail Input LMC7211AIMX/NOPB
Tiny CMOS Comparator with Rail-to-Rail Input 8-SOIC -40 to 85

Tiny CMOS Comparator with Rail-to-Rail Input 8-SOIC -40 to 85

Buy Now Datasheet
Linear - Linear - Comparators - LMC7211AIMX/NOPB - 110824-LMC7211AIMX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LMC7211AIMX/NOPB
110824-LMC7211AIMX/NOPB
Linear - Linear - Comparators - LMC7211AIMX/NOPB 110824-LMC7211AIMX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 110824-LMC7211AIMX/N OPB Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Push-Pull Number of Elements: 1 Current - Quiescent (Max): 14μA Voltage - Input Offset (Max): 5mV @ 5V Current - Input Bias (Max): 0.04pA @ 5V Current - Output (Typ): 30mA CMRR, PSRR (Typ): 75dB CMRR, 80dB PSRR Propagation Delay (Max): 10μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 15 V, ±1.35 V to 7.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 110824-LMC7211AIMX/NOPB
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of Elements: 1
Current - Quiescent (Max): 14μA
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 0.04pA @ 5V
Current - Output (Typ): 30mA
CMRR, PSRR (Typ): 75dB CMRR, 80dB PSRR
Propagation Delay (Max): 10μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 15 V, ±1.35 V to 7.5 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Low-Power 15V 14uA SOIC Linear Comparator IC
692-LMC7211AIMX/NOPB
Low-Power 15V 14uA SOIC Linear Comparator IC 692-LMC7211AIMX/NOPB
Low Power Comparator, 15V, 14uA, Push-Pull Out, SOIC Product overview: LMC7211AIMX/NOPB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 15V, 14uA, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, 15V, 14uA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMC7211AIMX/NOPB can be used for catalog matching and distributor lookup.

Low Power Comparator, 15V, 14uA, Push-Pull Out, SOIC Product overview: LMC7211AIMX/NOPB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 15V, 14uA, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, 15V, 14uA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMC7211AIMX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Comparators - LMC7211AIMX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LMC7211AIMX/NOPB
Comparators LMC7211AIMX/NOPB
Comparator General Purpose Push-Pull 8-SOIC

Comparator General Purpose Push-Pull 8-SOIC

Buy Now
Linear - Comparators - LMC7211AIMX/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
LMC7211AIMX/NOPB
Linear - Comparators LMC7211AIMX/NOPB
IC COMPAR TNY CMOS RR IN 8SOIC

IC COMPAR TNY CMOS RR IN 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Analog Comparators
LMC7211AIMX/NOPB
Analog Comparators LMC7211AIMX/NOPB
Analog Comparators High-voltage low-power comparator 8-SOIC -40 to 85

Analog Comparators High-voltage low-power comparator 8-SOIC -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers
Product Number LMC7211AIMX/NOPB 110824-LMC7211AIMX/NOPB 692-LMC7211AIMX/NOPB LMC7211AIMX/NOPB LMC7211AIMX/NOPB LMC7211AIMX/NOPB
Product Name LMC7211-N Tiny CMOS Comparator with Rail-to-Rail Input Linear - Linear - Comparators - LMC7211AIMX/NOPB Low-Power 15V 14uA SOIC Linear Comparator IC Comparators Linear - Comparators Analog Comparators
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 15 volts 2.7 to 15 volts 2.7 to 15 volts
VOS 5 millivolts 5 millivolts 5 millivolts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data