The LMH6628 is a dual wideband, low noise, voltage feedback operational amplifier in an 8-pin SOIC package, designed for high-speed applications such as active filters, differential line drivers, and I/Q channel amplifiers. It offers a unity gain bandwidth of 300 MHz, a slew rate of up to 550 V/µs, and an input voltage noise density of 2 nV/√Hz. Each channel provides a ±85 mA output current and operates from a supply voltage of ±2.5 V to ±6 V. The device features a 12 ns settling time to 0.1% and harmonic distortion levels of -65 dBc (HD2) and -74 dBc (HD3) at 10 MHz. Operating temperature ranges from -40°C to +85°C, and the SOIC package has a thermal resistance of 65°C/W (Junction-to-Case) and 145°C/W (Junction-to-Ambient
Dual Wideband, Low Noise, Voltage Feedback Op Amp 8-SOIC -40 to 85
Dual 200MHz Op Amp, 57dB CMRR, 550V/µs SR, 85mA IO, SOIC-N Product overview: LMH6628MAX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200MHz, 550V, 85mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 200MHz, 550V, 85mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6628MAX/NOPB can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 2 Circuit 8-SOIC
Voltage Feedback Amplifier 2 Circuit 8-SOIC
Voltage Feedback Amplifier 2 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 113930-LMH6628MAX/NO
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 300MHz
Amplifier Type: Voltage Feedback
Slew Rate: 550 V/μs
Current - Input Bias: 700nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 9mA
Channel Output Current: 85mA
Gain Bandwidth Product (GBP): 200MHz
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Operational Amplifier, 2 Func, 2000uV Offset-Max, 180MHz Band Width, BIPolar, PDSO8
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
Operational Amplifiers - Op Amps Dual Wideband, Low Noise, Voltage Feedback Op Amp 8-SOIC -40 to 85
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
Voltage Feedback Amplifier 2 Circuit 8-SOIC
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6628MAX/NOPB | 687-LMH6628MAX/NOPB | 296-35335-2-ND | 113930-LMH6628MAX/NOPB | LMH6628MAX/NOPB | LMH6628MAX/NOPB | LMH6628MAX/NOPB | LMH6628MAX/NOPB | LMH6628MAX/NOPB | LMH6628MAX/NOPB |
| Product Name | LMH6628 Dual Wideband, Low Noise, Voltage Feedback Op Amp | Dual 200MHz 550V 85mA Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6628MAX/NOPB | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||||
| Supply Voltage (VS) | 5 to 12 volts | 6 volts | 5 to 12 volts | 5 volts | ||||||
| VOS | 2 millivolts | 0.5000 millivolts | 0.5000 millivolts | 0.5000 millivolts | ||||||
| Quiescent Current (IQ) | 12500 microamps |