The LMH6504 is a wideband, DC-coupled, variable gain amplifier designed for applications such as AGC, variable attenuators, and video imaging. It is available in an 8-pin SOIC package measuring 4.95 mm in length and 8 mm in width, with an operating temperature range of -40°C to 85°C. The device operates on a supply voltage range of 7 V to 12 V, provides a gain adjustment range of up to 80 dB below 10 MHz, and has a -3 dB bandwidth of 150 MHz. It features a slew rate of 1500 V/μs in the inverting configuration, a supply current of 11 mA at no load, and can drive a load current of ±60 mA. Output offset voltage is less than ±55 mV across the gain control range, and device-to-device gain matching is within ±0.42 dB at maximum gain.
Wideband, Low Power, Variable Gain Amplifier 8-SOIC -40 to 85
Variable Gain Amplifier 1 Circuit 8-SOIC
150MHz Variable Gain Amp, 11mA, 1.4uA IB, 8-SOIC, 3.5-6V Product overview: LMH6504MA/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 11mA, 1.4uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 150MHz, 11mA, 1.4uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6504MA/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 019531-LMH6504MA/NOP
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 150MHz
Amplifier Type: Variable Gain
Slew Rate: 1500 V/μs
Current - Input Bias: 1.4μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 7 V to 12 V, ±3.5 V to 6 V
Operating Supply Current: 11mA
Channel Output Current: 80mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
IC VARIABLE GAIN 1 CIRCUIT 8SOIC
Variable Gain Amplifier 1 Circuit 8-SOIC
Special Purpose Amplifiers WB,Low Pwr,Variable Gain Amp
IC VARIABLE GAIN 1 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6504MA/NOPB | LMH6504MA/NOPB-ND | 687-LMH6504MA/NOPB | 019531-LMH6504MA/NOPB | LMH6504MA/NOPB | LMH6504MA/NOPB | LMH6504MA/NOPB | LMH6504MA/NOPB |
| Product Name | LMH6504 Wideband, Low Power, Variable Gain Amplifier | Instrumentation, Op Amps, Buffer Amps | 150MHz 11mA 1.4uA SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6504MA/NOPB | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Special Purpose Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Device Type | Variable Gain Amplifiers | |||||||
| Standards and Certifications | RoHS | |||||||
| Source Current (IS) | 11 milliamps | 11 milliamps | 11 milliamps | 11 milliamps | ||||
| Slew Rate | 1500 V/µs | 1500 V/µs | 1500 V/µs | 1500 V/µs | 0.0015 V/µs | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |