Texas Instruments LMH6642 Low Power, 130MHz, 75mA Rail-to-Rail Output Amplifier LMH6642MF

Description
Low Power, 130MHz, 75mA Rail-to-Rail Output Amplifier 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Low Power, 130MHz, 75mA Rail-to-Rail Output Amplifier 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMH6642 Low Power, 130MHz, 75mA Rail-to-Rail Output Amplifier - LMH6642MF - Texas Instruments
Dallas, TX, United States
LMH6642 Low Power, 130MHz, 75mA Rail-to-Rail Output Amplifier
LMH6642MF
LMH6642 Low Power, 130MHz, 75mA Rail-to-Rail Output Amplifier LMH6642MF
Low Power, 130MHz, 75mA Rail-to-Rail Output Amplifier 5-SOT-23 -40 to 85

Low Power, 130MHz, 75mA Rail-to-Rail Output Amplifier 5-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
130MHz 75mA SOT-23 Operational Amplifier IC
687-LMH6642MF
130MHz 75mA SOT-23 Operational Amplifier IC 687-LMH6642MF
130MHz Audio Amplifier, 75mA, 1-Ch, SOT-23, Rail-to-Rail Product overview: LMH6642MF from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130MHz, 75mA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 130MHz, 75mA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6642MF can be used for catalog matching and distributor lookup.

130MHz Audio Amplifier, 75mA, 1-Ch, SOT-23, Rail-to-Rail Product overview: LMH6642MF from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130MHz, 75mA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 130MHz, 75mA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6642MF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - LMH6642MFTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMH6642MFTR-ND
Instrumentation, Op Amps, Buffer Amps LMH6642MFTR-ND
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6642MF - 082887-LMH6642MF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6642MF
082887-LMH6642MF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6642MF 082887-LMH6642MF
Manufacturer: Texas Instruments Win Source Part Number: 082887-LMH6642MF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 130MHz Amplifier Type: Voltage Feedback Slew Rate: 135 V/μs Current - Input Bias: 1.6μA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 12.8 V, ±1.35 V to 6.4 V Operating Supply Current: 2.7mA Channel Output Current: 75mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 082887-LMH6642MF
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 130MHz
Amplifier Type: Voltage Feedback
Slew Rate: 135 V/μs
Current - Input Bias: 1.6μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 12.8 V, ±1.35 V to 6.4 V
Operating Supply Current: 2.7mA
Channel Output Current: 75mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Portable Devices

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMH6642MF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMH6642MF
Integrated Circuits (ICs) - Linear - Amplifiers LMH6642MF
IC OPAMP VFB 1 CIRCUIT SOT23-5

IC OPAMP VFB 1 CIRCUIT SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMH6642MF
Operational Amplifiers - Op Amps LMH6642MF
Operational Amplifiers - Op Amps Single Channel, Low Power, 130MHz, 75mA Rail-to-Rail Output Amplifier 5-SOT-23 -40 to 85

Operational Amplifiers - Op Amps Single Channel, Low Power, 130MHz, 75mA Rail-to-Rail Output Amplifier 5-SOT-23 -40 to 85

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6642MF - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMH6642MF
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMH6642MF
IC OPAMP VFB 1 CIRCUIT SOT23-5

IC OPAMP VFB 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMH6642MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMH6642MF
Instrumentation, OP Amps, Buffer Amps LMH6642MF
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMH6642MF 687-LMH6642MF LMH6642MFTR-ND 082887-LMH6642MF LMH6642MF LMH6642MF LMH6642MF LMH6642MF
Product Name LMH6642 Low Power, 130MHz, 75mA Rail-to-Rail Output Amplifier 130MHz 75mA SOT-23 Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6642MF Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Package Type SOIC,SOT-23 Tape and Reel SOT; SC-74A, SOT-753 SOT; SOT23; SOT-23-5 -40degC ~ 85degC SOT; SC-74A, SOT-753
Supply Voltage (VS) 2.7 to 12.8 volts 2.7 to 12.8 volts
Slew Rate 135 V/µs 135 V/µs 135 V/µs 1.35E-4 V/µs 135 V/µs
Bandwidth 130 MHz 130 MHz 130 MHz 130 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data