TFT-LCD Single, 16V, Rail-to-Rail High Output Operational Amplifier 5-SOT-23 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1055306-LMH6640MF/NO
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 190MHz
Amplifier Type: Voltage Feedback
Slew Rate: 170 V/μs
Current - Input Bias: 1μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 4.5 V to 16 V, ±2.25 V to 8 V
Operating Supply Current: 4mA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 62MHz
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5
62MHz Op Amp, 16V, 170V/µs Slew Rate, SOT-23, Single Product overview: LMH6640MF/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 62MHz, 16V, 170V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 62MHz, 16V, 170V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6640MF/NOPB can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps TFT-LCD SGL 16V RR Hi Output Op Amp
IC OPAMP VFB 1 CIRCUIT SOT23-5
IC OPAMP VFB 1 CIRCUIT SOT23-5
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6640MF/NOPB | 1055306-LMH6640MF/NOPB | LMH6640MF/NOPBTR-ND | 687-LMH6640MF/NOPB | LMH6640MF/NOPB | LMH6640MF/NOPB | LMH6640MF/NOPB | LMH6640MF/NOPB | LMH6640MF/NOPB |
| Product Name | LMH6640 TFT-LCD Single, 16V, Rail-to-Rail High Output Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6640MF/NOPB | Instrumentation, Op Amps, Buffer Amps | 62MHz 16V 170V SOT-23 Operational Amplifier IC | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4.5 to 16 volts | 4.5 to 16 volts | |||||||
| Source Current (IS) | 4 milliamps | 4 milliamps | 4 milliamps | 4 milliamps | 4 milliamps | ||||
| VOS | 1 millivolts | 1 millivolts | 1 millivolts | ||||||
| IBIAS | 1 µA | 1 µA | 1 µA |