190MHz Rail-to-Rail Output Amplifier with Disable 8-SOIC -40 to 85
228MHz Op Amp, 200V/µs Slew Rate, 110mA Output, SOIC Product overview: LMH6639MA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 228MHz, 200V, 110mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 228MHz, 200V, 110mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6639MA can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-SOIC
High Speed Operational Amplifiers 190MHz Rail-to-Rail Output Amplifier with Disable 8-SOIC -40 to 85
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6639MA | 687-LMH6639MA | LMH6639MA-ND | LMH6639MA | LMH6639MA | LMH6639MA | LMH6639MA |
| Product Name | LMH6639 190MHz Rail-to-Rail Output Amplifier with Disable | 228MHz 200V 110mA SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Package Type | SOIC,SOT-23 | Rail/Tube | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | ||
| Supply Voltage (VS) | 3 to 12 volts | 3 volts | |||||
| Slew Rate | 200 V/µs | 200 V/µs | 200 V/µs | 2.00E-4 V/µs | |||
| Bandwidth | 86 MHz | 228 MHz | 228 MHz | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |