Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LME49725MAX LME49725MAX

Description
Manufacturer: Texas Instruments Win Source Part Number: 071577-LME49725MAX Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: Audio Slew Rate: 15 V/μs Current - Input Bias: 15nA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 9 V to 36 V, ±4.5 V to 18 V Operating Supply Current: 3mA Channel Output Current: 22mA Gain Bandwidth Product (GBP): 40MHz Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 071577-LME49725MAX Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: Audio Slew Rate: 15 V/μs Current - Input Bias: 15nA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 9 V to 36 V, ±4.5 V to 18 V Operating Supply Current: 3mA Channel Output Current: 22mA Gain Bandwidth Product (GBP): 40MHz Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LME49725MAX - 071577-LME49725MAX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LME49725MAX
071577-LME49725MAX
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LME49725MAX 071577-LME49725MAX
Manufacturer: Texas Instruments Win Source Part Number: 071577-LME49725MAX Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: Audio Slew Rate: 15 V/μs Current - Input Bias: 15nA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 9 V to 36 V, ±4.5 V to 18 V Operating Supply Current: 3mA Channel Output Current: 22mA Gain Bandwidth Product (GBP): 40MHz Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 071577-LME49725MAX
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: Audio
Slew Rate: 15 V/μs
Current - Input Bias: 15nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 9 V to 36 V, ±4.5 V to 18 V
Operating Supply Current: 3mA
Channel Output Current: 22mA
Gain Bandwidth Product (GBP): 40MHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Dual 18V SOIC Operational Amplifier IC - 687-LME49725MAX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 18V SOIC Operational Amplifier IC
687-LME49725MAX
Dual 18V SOIC Operational Amplifier IC 687-LME49725MAX
OP Amp Dual GP ±18V 8-Pin SOIC T/R Product overview: LME49725MAX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LME49725MAX can be used for catalog matching and distributor lookup.

OP Amp Dual GP ±18V 8-Pin SOIC T/R Product overview: LME49725MAX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LME49725MAX can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 071577-LME49725MAX 687-LME49725MAX
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LME49725MAX Dual 18V SOIC Operational Amplifier IC
Supply Voltage (VS) 9 to 36 volts
Source Current (IS) 3 milliamps
VOS 0.5000 millivolts
IBIAS 0.0150 µA
GBW 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2413465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; SSOP
Number of Pins 8
View Details
Quad Micropower Rail-to-Rail CMOS Operational Amplifier - ALD4701SBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9089401MEA - Lingto Electronic Limited
Specs
Source Current (IS) 10 milliamps
Bandwidth 4 MHz
View Details
INA118 Precision, Low Power Instrumentation Amplifier - INA118U/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 107 dB
View Details
10 suppliers