CMOS Quad Operational Amplifier 14-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1201246-LMC660CMX
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 1.5mA
Amplifier Type: General Purpose
Slew Rate: 1.1V/μs
Gain Bandwidth Product: 1.4MHz
Current - Input Bias: 0.002pA
Voltage - Input Offset: 1mV
Current - Output / Channel: 40mA
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Family Part Number: LMC660
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4.75V ~ 15.5V, ±2.38V ~ 7.75V
CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-SOIC
Quad Op-Amp, 1.4MHz BW, 1mV Vos, 63dB CMRR, CMOS, SOIC Product overview: LMC660CMX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.4MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.4MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC660CMX can be used for catalog matching and distributor lookup.
IC CMOS 4 CIRCUIT 14SOIC
IC CMOS 4 CIRCUIT 14SOIC
IC CMOS 4 CIRCUIT 14SOIC
CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-SOIC
CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMC660CMX | 1201246-LMC660CMX | LMC660CMXTR-ND | 687-LMC660CMX | LMC660CMX | LMC660CMX | LMC660CMX | LMC660CMX |
| Product Name | LMC660 CMOS Quad Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC660CMX | Instrumentation, Op Amps, Buffer Amps | Quad 1.4MHz SOIC Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 4.75 to 15.5 volts | 4.75 to 15.5 volts | 4.75 to 15.5 volts | 15.5 volts | ||||
| VOS | 3 millivolts | 1 millivolts | 1 millivolts | |||||
| Quiescent Current (IQ) | 550 microamps | |||||||
| CMRR | 70 dB | |||||||
| GBW | 1.4 MHz | 1.4 MHz | 1.4 MHz |