Ultra-Low Noise, High-Speed Operational Amplifier with Shutdown 5-SOT-23 -40 to 125
Voltage Feedback Amplifier 1 Circuit SOT-23-5
Ultra-Low Noise, High-Speed Operational Amplifier with Shutdown 5-SOT-23 -40 to 125 Product overview: LMH6629MF/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6629MF/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 877600-LMH6629MF/NOP
Features: Amplifier 1 Circuit
Package: Reel - TR
Family Name: LMH6629
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
IC OPAMP VFB 1 CIRCUIT SOT23-5
IC OPAMP VFB 1 CIRCUIT SOT23-5
Voltage Feedback Amplifier 1 Circuit SOT-23-5
High Speed Operational Amplifiers Ultra-Low Noise, High-Speed Operational Amplifier with Shutdown 5-SOT-23 -40 to 125
IC OPAMP VFB 1 CIRCUIT SOT23-5
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6629MF/NOPB | 296-LMH6629MF/NOPBTR-ND | 687-LMH6629MF/NOPB | 877600-LMH6629MF/NOPB | LMH6629MF/NOPB | LMH6629MF/NOPB | LMH6629MF/NOPB | LMH6629MF/NOPB | LMH6629MF/NOPB |
| Product Name | LMH6629 Ultra-Low Noise, High-Speed Operational Amplifier with Shutdown | Instrumentation, Op Amps, Buffer Amps | Low-Power SOT-23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6629MF/NOPB | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | SOT-23,WSON | SOT; SC-74A, SOT-753 | Tape and Reel | Surface Mount | Surface Mount | SOT; SC-74A, SOT-753 | |||
| Source Current (IS) | 15.5 milliamps | 15.5 milliamps | 15.5 milliamps | ||||||
| Slew Rate | 1600 V/µs | 1600 V/µs | 1600 V/µs | 0.0016 V/µs | 1600 V/µs |