Tiny CMOS Operational Amplifier with Rail-to-Rail Input and Output 5-SOT-23 -40 to 85
1-Ch CMOS Op Amp, 50kHz BW, Rail-to-Rail, SOT-23-5 Product overview: LMC7111BIM5X/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50kHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 50kHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC7111BIM5X/NOP
LMC7111 Tiny CMOS Operational Amplifier with Rail-to-Rail Input and Output
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Manufacturer: Texas Instruments
Win Source Part Number: 019513-LMC7111BIM5X/
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.03 V/μs
Current - Input Bias: 0.1pA
Voltage - Input Offset: 900μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.5 V to 11 V, ±1.25 V to 5.5 V
Operating Supply Current: 25μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 50kHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
LMC7111 TINY CMOS OPERATIONAL AM
IC OPAMP GP 1 CIRCUIT SOT23-5
Operational Amplifiers - Op Amps TINY 2.7V RRIO UPWR CMOS AMP
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
OP AMP, CMOS RRI/O, 7111, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:40kHz; Slew Rate:0.03V/µs; Supply Voltage Range:2.7V to 11V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT SOT23-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMC7111BIM5X/NOPB | 687-LMC7111BIM5X/NOPB | LMC7111BIM5X/NOPB | LMC7111BIM5X/NOPBTR-ND | 019513-LMC7111BIM5X/NOPB | LMC7111BIM5X/NOPB | LMC7111BIM5X/NOPB | 815-LMC7111BIM5X/NOPB | LMC7111BIM5X/NOPB | LMC7111BIM5X/NOPB | 28AH2817 | LMC7111BIM5X/NOPB |
| Product Name | LMC7111 Tiny CMOS Operational Amplifier with Rail-to-Rail Input and Output | 50kHz SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC7111BIM5X/NOPB | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | IC OPAMP GP 1 CIRCUIT SOT23-5 | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Op Amp, Cmos Rri/o, 7111, Sot-23-5; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.7 to 11 volts | 2.5 to 11 volts | 2.5 to 11 volts | 2.5 volts | 2.7 to 11 volts | 2.5 volts | ||||||
| VOS | 7 millivolts | 0.9000 millivolts | 0.9000 millivolts | 0.9000 millivolts | ||||||||
| Quiescent Current (IQ) | 45 microamps | |||||||||||
| CMRR | 70 dB |