Texas Instruments LMH6514 600 MHz, Digital Controlled, Variable Gain Amplifier LMH6514SQE/NOPB

Description
600 MHz, Digital Controlled, Variable Gain Amplifier 16-WQFN -40 to 85
Request a Quote Datasheet
Description
600 MHz, Digital Controlled, Variable Gain Amplifier 16-WQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMH6514 600 MHz, Digital Controlled, Variable Gain Amplifier - LMH6514SQE/NOPB - Texas Instruments
Dallas, TX, United States
LMH6514 600 MHz, Digital Controlled, Variable Gain Amplifier
LMH6514SQE/NOPB
LMH6514 600 MHz, Digital Controlled, Variable Gain Amplifier LMH6514SQE/NOPB
600 MHz, Digital Controlled, Variable Gain Amplifier 16-WQFN -40 to 85

600 MHz, Digital Controlled, Variable Gain Amplifier 16-WQFN -40 to 85

Buy Now Datasheet
 - LMH6514SQE/NOPB - Rochester Electronics
Newburyport, MA, United States
LMH6514 600 MHz, Digital Controlled, Variable Gain Amplifier with 6.02dB Steps

LMH6514 600 MHz, Digital Controlled, Variable Gain Amplifier with 6.02dB Steps

Supplier's Site Datasheet
Singapore, Singapore
600 MHZ Operational Amplifier IC
687-LMH6514SQE/NOPB
600 MHZ Operational Amplifier IC 687-LMH6514SQE/NOPB
LMH6514 600 MHZ, DIGITAL CONTROL Product overview: LMH6514SQE/NOPB from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 600 MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6514SQE/NOPB can be used for catalog matching and distributor lookup.

LMH6514 600 MHZ, DIGITAL CONTROL Product overview: LMH6514SQE/NOPB from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 600 MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6514SQE/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - LMH6514SQE/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMH6514SQE/NOPBTR-ND
Instrumentation, Op Amps, Buffer Amps LMH6514SQE/NOPBTR-ND
Variable Gain Amplifier 1 Circuit Differential 16-WQFN (4x4)

Variable Gain Amplifier 1 Circuit Differential 16-WQFN (4x4)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMH6514SQE/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMH6514SQE/NOPBDKR-ND
Instrumentation, Op Amps, Buffer Amps LMH6514SQE/NOPBDKR-ND
Variable Gain Amplifier 1 Circuit Differential 16-WQFN (4x4)

Variable Gain Amplifier 1 Circuit Differential 16-WQFN (4x4)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMH6514SQE/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMH6514SQE/NOPBCT-ND
Instrumentation, Op Amps, Buffer Amps LMH6514SQE/NOPBCT-ND
Variable Gain Amplifier 1 Circuit Differential 16-WQFN (4x4)

Variable Gain Amplifier 1 Circuit Differential 16-WQFN (4x4)

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6514SQE/NOPB - 923363-LMH6514SQE/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6514SQE/NOPB
923363-LMH6514SQE/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6514SQE/NOPB 923363-LMH6514SQE/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 923363-LMH6514SQE/NO PB Operating Temperature Range: -40°C ~ 85°C Features: Variable Gain Amplifier Circuit Differential 16-WQFN (4x4) Package: 16-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: LMH6514 Categories: Integrated Circuits (ICs) Case / Package: 16-WQFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: LMH6514SQE-ND, LMH6514SQEDKR-ND, LMH6514SQE/NOPBTR, *LMH6514SQE/NOPB, LMH6514SQEDKR, LMH6514SQECT, LMH6514SQE/NOPBCT, LMH6514SQE/NOPBDKR, LMH6514SQE, LMH6514SQETR, LMH6514SQECT-ND, LMH6514SQENOPB, LMH6514SQETR-ND

Manufacturer: Texas Instruments
Win Source Part Number: 923363-LMH6514SQE/NOPB
Operating Temperature Range: -40°C ~ 85°C
Features: Variable Gain Amplifier Circuit Differential 16-WQFN (4x4)
Package: 16-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: LMH6514
Categories: Integrated Circuits (ICs)
Case / Package: 16-WQFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: LMH6514SQE-ND, LMH6514SQEDKR-ND, LMH6514SQE/NOPBTR, *LMH6514SQE/NOPB, LMH6514SQEDKR, LMH6514SQECT, LMH6514SQE/NOPBCT, LMH6514SQE/NOPBDKR, LMH6514SQE, LMH6514SQETR, LMH6514SQECT-ND, LMH6514SQENOPB, LMH6514SQETR-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
Special Purpose Amplifiers
LMH6514SQE/NOPB
Special Purpose Amplifiers LMH6514SQE/NOPB
Special Purpose Amplifiers 600 MHz, Digital Controlled, Variable Gain Amplifier with 6.02dB Steps 16-WQFN -40 to 85

Special Purpose Amplifiers 600 MHz, Digital Controlled, Variable Gain Amplifier with 6.02dB Steps 16-WQFN -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMH6514SQE/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMH6514SQE/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LMH6514SQE/NOPB
IC VARIABLE GAIN 1 CIRC 16WQFN

IC VARIABLE GAIN 1 CIRC 16WQFN

Supplier's Site
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMH6514SQE/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMH6514SQE/NOPB
IC VARIABLE GAIN 1 CIRC 16WQFN

IC VARIABLE GAIN 1 CIRC 16WQFN

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMH6514SQE/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMH6514SQE/NOPB
Instrumentation, OP Amps, Buffer Amps LMH6514SQE/NOPB
Variable Gain Amplifier 1 Circuit Differential 16-WQFN (4x4)

Variable Gain Amplifier 1 Circuit Differential 16-WQFN (4x4)

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMH6514SQE/NOPB LMH6514SQE/NOPB 687-LMH6514SQE/NOPB LMH6514SQE/NOPBTR-ND 923363-LMH6514SQE/NOPB LMH6514SQE/NOPB LMH6514SQE/NOPB LMH6514SQE/NOPB LMH6514SQE/NOPB
Product Name LMH6514 600 MHz, Digital Controlled, Variable Gain Amplifier 600 MHZ Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6514SQE/NOPB Special Purpose Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Device Type Variable Gain Amplifiers
Standards and Certifications RoHS
Package Type WQFN WQFN16 Bulk 16-WFQFN Exposed Pad 16-WQFN (4x4) Surface Mount 16-WFQFN Exposed Pad
Standards RoHS RoHS
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data

Similar Products

TLC2201M Low Noise Precision Advanced LinCMOS(TM) Single Operational Amplifier - 5962-9088201M2A - Texas Instruments
Specs
Supply Voltage (VS) 4.6 to 16 volts
VOS 0.5000 millivolts
Quiescent Current (IQ) 1500 microamps
View Details
LMH6702QML-SP 1.7 GHz, Ultra Low Distortion, Wideband Op Amp - 5962F0254601VPA - Texas Instruments
Specs
Supply Voltage (VS) 10 to 12 volts
VOS 4.5 millivolts
Quiescent Current (IQ) 16100 microamps
View Details
Instrumentation, OP Amps, Buffer Amps - CLC5523IN - Quarktwin Technology Ltd.
Specs
Standards RoHS
Source Current (IS) 13.5 milliamps
IBIAS 3 µA
View Details