LMH6628J-QMLV is a dual wideband, low noise, voltage feedback operational amplifier in an 8-lead CDIP package, operating from -55°C to +125°C. It features a 300 MHz unity gain bandwidth, 2 nV/√Hz input voltage noise density, and ±85 mA output current capability. The device supports supply voltages of ±2.5 V to ±6.0 V and meets MIL-STD-883, Method 5005-Group A radiation assurance requirements with a 300 krad(Si) total ionizing dose tolerance.
Dual Wideband, Low Noise, Voltage Feedback Op Amp 8-CDIP -55 to 125
Voltage Feedback Amplifier 2 Circuit Single-Ended 8-CDIP
DUAL WIDEBAND, LOW NOISE, VOLTAG
| Texas Instruments | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6628J-QMLV | LMH6628J-QMLV | LMH6628J-QMLV |
| Product Name | LMH6628QML-SP Dual Wideband, Low Noise, Voltage Feedback Op Amp | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 5 to 12 volts | 5 volts | |
| VOS | 2 millivolts | ||
| Quiescent Current (IQ) | 12500 microamps | ||
| GBW | 300 MHz | 300 MHz | |
| Slew Rate | 550 V/µs | 550 V/µs | 5.50E-4 V/µs |