1-Ch CMOS Comparator, 5mV Vos, 4us RT, 15V, SOIC-8 Product overview: LMC7211AIMX from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 15V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMC7211AIMX can be used for catalog matching and distributor lookup.
Comparator General Purpose Push-Pull 8-SOIC
IC COMPAR TNY CMOS RR IN 8SOIC
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-LMC7211AIMX | LMC7211AIMX | LMC7211AIMX |
| Product Name | 15V SOIC Linear Comparator IC | Comparators | Linear - Comparators |
| Supply Voltage (VS) | 2.7 to 15 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Tape and Reel | SOIC; 8-SOIC (0.154\", 3.90mm Width) |