IC CMOS 1 CIRCUIT 8DSBGA Product overview: LMC8101TPX from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC8101TPX can be used for catalog matching and distributor lookup.
Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1201303-LMC8101TPX
Manufacturer Homepage: www.national.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Operational Amplifier, 1 Func, 7000uV Offset-Max, PBGA8
CMOS Amplifier 1 Circuit Rail-to-Rail 8-DSBGA (1.43x1.41)
IC CMOS 1 CIRCUIT 8DSBGA
IC CMOS 1 CIRCUIT 8DSBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-LMC8101TPX | 1201303-LMC8101TPX | LMC8101TPX | LMC8101TPX | LMC8101TPX | LMC8101TPX |
| Product Name | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC8101TPX | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Slew Rate | 1.2 V/µs | 1.2 V/µs | 1.20E-6 V/µs | 1.2 V/µs | ||
| Bandwidth | 1.3 MHz | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | Bulk | BGA8 | 8-UFBGA, DSBGA | Surface Mount | ||
| Life Cycle Stage | Obsolete | Active | Active |