Variable Gain Amplifier 1 Circuit Differential 16-UQFN (3x3)
Variable Gain Amplifier 1 Circuit Differential 16-UQFN (3x3)
Variable Gain Amplifier 1 Circuit Differential 16-UQFN (3x3)
LMH6401 4.5 GHz ultra wideband digital variable gain amplifier
RF VGA Amp, 2.5GHz, 16-Pin UQFN Product overview: LMH6401IRMZT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5GHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.5GHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6401IRMZT can be used for catalog matching and distributor lookup.
PROG GAIN AMP, 4.5GHZ, UQFN-16; No. of Channels:1Channels; No. of Amplifiers:1 Amplifier; Bandwidth:4.5GHz; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Range:4V to 5.5V; Amplifier Case Style:UQFN; RoHS Compliant: Yes
Differential Amplifiers 5Ghz Ultra Wideband Dig Var Gain Amp
IC VARIABLE GAIN 1 CIRC 16UQFN
Variable Gain Amplifier 1 Circuit Differential 16-UQFN (3x3)
IC VARIABLE GAIN 1 CIRC 16UQFN
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-42273-1-ND | LMH6401IRMZT | 687-LMH6401IRMZT | 28AH2846 | LMH6401IRMZT | LMH6401IRMZT | LMH6401IRMZT | LMH6401IRMZT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 2.5GHz Operational Amplifier IC | Prog Gain Amp, 4.5Ghz, Uqfn-16; No. Of Channels Texas Instruments | Differential Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Source Current (IS) | 69 milliamps | 69 milliamps | 69 milliamps | |||||
| Slew Rate | 18200 V/µs | 18200 V/µs | 0.0182 V/µs | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||||
| Package Type | 16-UFQFN | UQFNHR16 | 16-UFQFN | Surface Mount | ||||
| Number of Pins | 16 | 16 |