Wideband, Low Power, Linear-in-dB, Variable Gain Amplifier 8-SOIC -40 to 85
Variable Gain Amplifier 1 Circuit 8-SOIC
Variable Gain Amplifier 1 Circuit 8-SOIC
Variable Gain Amplifier 1 Circuit 8-SOIC
100MHz Variable Gain Amplifier, 80dB Gain, 1500V/µs Slew Rate, SOIC Product overview: LMH6505MAX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 1500V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100MHz, 1500V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6505MAX/NOPB can be used for catalog matching and distributor lookup.
LMH6505 Wideband, Low Power, Linear-in-dB, Variable Gain Amplifier
Manufacturer: Texas Instruments
Win Source Part Number: 082885-LMH6505MAX/NO
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 150MHz
Amplifier Type: Variable Gain
Slew Rate: 1500 V/μs
Current - Input Bias: 600nA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 7 V to 12 V, ±3.5 V to 6 V
Operating Supply Current: 11mA
Channel Output Current: 80mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
IC VARIABLE GAIN 1 CIRCUIT 8SOIC
Variable Gain Amplifier 1 Circuit 8-SOIC
IC VARIABLE GAIN 1 CIRCUIT 8SOIC
Special Purpose Amplifiers Wideband, Low Power, Linear-in-dB, Variable Gain Amplifier 8-SOIC -40 to 85
IC VARIABLE GAIN 1 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6505MAX/NOPB | 296-51332-1-ND | 687-LMH6505MAX/NOPB | LMH6505MAX/NOPB | 082885-LMH6505MAX/NOPB | LMH6505MAX/NOPB | LMH6505MAX/NOPB | LMH6505MAX/NOPB | LMH6505MAX/NOPB | LMH6505MAX/NOPB |
| Product Name | LMH6505 Wideband, Low Power, Linear-in-dB, Variable Gain Amplifier | Instrumentation, Op Amps, Buffer Amps | 100MHz 1500V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6505MAX/NOPB | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Special Purpose Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Device Type | Variable Gain Amplifiers | |||||||||
| Standards and Certifications | RoHS | |||||||||
| Package Type | SOIC,VSSOP | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | SOIC; SOIC8 | SOIC; 8-SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | Surface Mount | ||
| Source Current (IS) | 11 milliamps | 11 milliamps | 11 milliamps | 11 milliamps | ||||||
| Slew Rate | 1500 V/µs | 1500 V/µs | 1500 V/µs | 1500 V/µs | 0.0015 V/µs | 1500 V/µs |