Triple 2:1 Video Multiplexer 16-SSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Video Amplifier Chips |
| Product Number | LMH6572MQX/NOPB |
| Product Name | LMH6572 Triple 2:1 Video Multiplexer |
| RoHS Compliant | RoHS |
| Slew Rate | 1400 V/µs |
| Supply Voltage (VS) | 6 to 12 volts |
| Source Current (IS) | 24 milliamps |